location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ABPK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ABPK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063831364 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2022 16:23:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides the necessary link between fiber networking devices for high-speed, long-distance connectivity
  • - Features an MPO connector at one end and 4xLC connector at the other end
  • - Measures 7 meter in length
Long product name DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour :
The long product name of DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Networking MPO to 4xLC Fiber Breakout Cable Multi Mode Fiber OM4 7 Meter Customer kit
More>>>
DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour:
The official description of DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Dell Networking Fiber Breakout Cable is used to link your fiber networking devices for high-speed, long-distance connectivity. This 7 meter cable features an MPO connector at one end and 4xLC connector at the other end.

This product is compatible with the following systems:

- Dell Networking S5248F-ON
- Dell Networking S5212F-ON
- Dell Networking S5232F-ON
- Dell Networking S4148U
- Dell Networking N4064
- Dell Networking S4148
- Dell Networking N4064F
- Dell Networking S4128
- Dell Networking S6100
- Dell Networking S5224F-ON
- Dell EMC PowerSwitch Z9432F-ON
- Dell Networking N4032F
- Dell EMC PowerSwitch Z9332F-ON
- Dell Networking N4000 Series
- Dell Networking S4248FB-ON
- Dell EMC PowerSwitch Z9264-ON
- Dell Networking Z9100
- Dell Networking S4048T-ON
- Dell Networking X1018
- Dell Networking X1026
- Dell Networking X1052
- Dell Networking S4048-ON
- Dell Networking S5296F-ON

Short summary description DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour:
This short summary of the DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-ABPK, 7 m, OM4, MTP, 4x LC

Long summary description DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour:
This is an auto-generated long summary of DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour based on the first three specs of the first five spec groups.

DELL 470-ABPK. Cable length: 7 m, Fibre optic type: OM4, Connector 1: MTP, Connector 2: 4x LC

Features
Cable length *
7 m
Fibre optic type
OM4
Connector 1 *
MTP
Connector 2 *
4x LC
Connector 2 gender *
Male
Features
Product colour *
Aqua colour
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85447000
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 470-ABPK InfiniBand/fibre optic cable 7 m MTP 4x LC Aqua colour:
Disclaimer

Actual configuration might differ from illustration