location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-M95 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-M95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-M95 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502643760 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:45
The date of the most recent change of this product data-sheet in Icecat.
Brother PT-M95 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-M95 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 203 x 203 DPI
  • - Print speed: 7.5 mm/sec
  • - Display: LCD
  • - 250 g
More>>>
Short summary description Brother PT-M95 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec QWERTY:
This short summary of the Brother PT-M95 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-M95, QWERTY, Thermal transfer, 203 x 203 DPI, 7.5 mm/sec, AAA, Alkaline

Long summary description Brother PT-M95 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec QWERTY:
This is an auto-generated long summary of Brother PT-M95 label printer Thermal transfer 203 x 203 DPI 7.5 mm/sec QWERTY based on the first three specs of the first five spec groups.

Brother PT-M95. Keyboard layout: QWERTY. Print technology: Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 7.5 mm/sec. Battery type: AAA, Battery technology: Alkaline. Product colour: White

Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
203 x 203 DPI
Print speed *
7.5 mm/sec
Maximum print height
8 mm
Minimum print length
3 cm
Vertical printing
Yes
Maximum print length
0.3 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Tape width
1.2 cm
Number of styles
8
Underline
Yes
Design
Product colour *
White
Display *
LCD
Display number of lines
1 lines
Display number of characters
12
Keyboard layout
QWERTY
Housing material
Plastic
Power
Battery type
AAA
Number of batteries supported
4
Power
Battery technology
Alkaline
Auto power off
Yes
Weight & dimensions
Width
111 mm
Depth
150 mm
Height
61 mm
Weight
250 g
Packaging data
Package width
204 mm
Package depth
193 mm
Package height
86 mm
Package weight
650 g
Package type
Box
Packaging content
Batteries included
Yes
Warranty card
Yes
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Keyboard
Yes
Other features
Memory capacity
240 characters
Number of label formats
27
Print preview
Yes
Country Distributor
Nederland 6 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)