DELL logo

DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75394
Info modified on:
26 Jun 2024, 05:09:34
Warranty:
3 Years PS Next Business Day
Long product name DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

Intel Core i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4 2133MHz, 1000GB HDD, 23.8" FHD LED (1920x1080), Intel HD Graphics 530, DVD±RW, Gigabit Ethernet, WLAN, Bluetooth, FHD Webcam, Windows 7 Professional 64-bit / Windows 10 Pro 64-bit

DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

No bulk. No nonsense.
Maximize space and improve productivity with the world’s most secure, manageable and reliable commercial all-in-one desktop.

Generous performance in one, simple package.
High-performance processors: Powered by 6th Generation Intel Core processors, new PCIe NVME solid-state drives and optional Intel® vPro™ technology up to i7.

Storage and memory: Two 2.5" hard drives up to 2TB, plus, the latest DDR4 memory technology provides improved performance – up to 16GB.

Energy efficient: Power supply unit options, including 80 PLUS Platinum (up to 92% efficiency) and 80 PLUS Bronze (85% efficiency).

Seamless manageability
World’s most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Offsite? No sweat: Remotely manage your desktop fleet with optional Intel® vPro™ technology plus Dell unique capabilities for out-of-band BIOS management.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box
The world’s most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Compact design. Big display.
Business productivity will flourish with the OptiPlex 24 7000 Series All-in-One (7440) Desktop. With a 23.8" (60.5 cm) screen with Full HD or 4K Ultra HD, you can expect rich visuals. The clutter-free design and ergonomic stand options (shown with optional Articulating Stand, sold separately) will fit easily into any work environment, helping maximize workspace. This all-in-one desktop is also perfect for kiosks, reception areas, labs or call centers, where a streamlined touch-enabled system is required.

Short summary description DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL OptiPlex 7440, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional

Long summary description DELL OptiPlex 7440 Intel® Core™ i7 i7-6700 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL OptiPlex 7440. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.