ATEN logo

ATEN VM5404D video switch DVI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40634
Info modified on:
10 Aug 2024, 09:24:35
End of life date:
01 Aug 2021
Bullet Points ATEN VM5404D video switch DVI:
  • - 4 x 4 DVI I/O connections
  • - Configuration and Control via pushbuttons / IR Remote Control
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - System Operation via bi-directional RS-232 serial controller / Browser Graphical User Interface (GUI) / Telnet
  • - Extends IR transmission via IR extension cable
  • - Built-in Scaler on each output port converts input resolutions into the display’s native resolution, supports scaling 1920 x 1200 resolutions up or down
  • - Seamless Switch™ – ATEN FPGA design unifies video formats to provide continuous video streams, real-time switching and stable signal transmissions *
  • - Video Wall – features up to 8 video wall profiles for custom screen layouts via point-n-click web GUI *
  • - EDID Expert – configures optimum EDID settings for smooth power-up, high-quality display and use of the best resolution across different screen
  • - Firmware Upgradeable
  • - Rack Mountable (1U Design)
  • - Note:
  • - 1. If Seamless Switch is enabled, the video output will not display 3D, Deep Color, or interlace (i.e., 1080i) resolution features. To use these features, you must disable Seamless Switch.
  • - 2. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Long product name ATEN VM5404D video switch DVI:

4 x 4 DVI Matrix Switch with Scaler

ATEN VM5404D video switch DVI:

While HDMI-compliant devices are becoming more popular, the majority of traffic control centers and other large-scale, centralized control rooms still rely on DVI display devices.

In order to avoid signal instability, quality deterioration and other factors associated with interface converters, ATEN created the VM5404D: A seamless matrix switch for DVI signals that offers an easy and affordable way to route any of 4 DVI video sources to any of 4 DVI displays.

The VM5404D includes seamless switching that employs an FPGA matrix architecture to ensure continuous video streaming, real-time control and stable signal transmission. With a built-in high-performance scaler, the VM5404D easily converts various input resolutions into a array of output resolutions, giving viewers the best image quality across all displays. The switch also integrates video wall functionality with an easy-to-use web GUI that lets you create 8 connection profiles for convenient layout customization.

The VM5404D is the ideal solution for any control center streaming multiple sources to multiple displays.

Short summary description ATEN VM5404D video switch DVI:

ATEN VM5404D, DVI, 4 x DVI-D Female (White), 4 x DVI-D Female (White), Metal, Black, 5 m

Long summary description ATEN VM5404D video switch DVI:

ATEN VM5404D. Video port type: DVI, Video in: 4 x DVI-D Female (White), Video out: 4 x DVI-D Female (White). Material: Metal, Product colour: Black, Maximum operating distance: 5 m. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Width: 432.4 mm, Depth: 259.8 mm, Height: 44 mm. Cables included: AC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.