location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM5404H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM5404H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM5404H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005725 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:22:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VM5404H user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM5404H video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects any of 4 HDMI sources to any of 4 HDMI displays
  • - Long Distance Transmission – supports up to 15 m (24 AWG)
  • - HDMI (3D, Deep color); HDCP 1.4 compatible
  • - Seamless Switch™ – ATEN FPGA design unifies video formats to provide continuous video streams, real-time switching and stable signal transmissions*
  • - Video Wall –allows you to create custom video wall layouts via intuitive web GUI *
  • - Scaler – features a video scaling function to convert input resolutions to the optimum display resolutions
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up and highest quality display
  • - Multiple Control Methods – system management via front-panel pushbuttons, IR, RS-232 and Ethernet (Telnet / Web GUI) connections
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - Features a built in high-performance scaler for the best image quality
  • - Built-in bi-directional RS-232 serial port for high-end system control
  • - Superior video quality – HDTV resolution of 480p, 720p, 1080i and 1080p (1920 x 1080)
  • - ESD protection for HDMI
  • - Supports Dolby True HD and DTS HD Master audio
  • - Consumer Electronics Control (CEC) support
  • - Supports IR signals for remote control
  • - Firmware Upgradeable
  • - Rack Mountable (1U design)
  • - * Note:
  • - 1. If Seamless Switch is enabled, the video output will not display 3D, Deep Color, or interlace (i.e., 1080i) resolution features. To use these features, you must disable Seamless Switch.
  • - 2. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Long product name ATEN VM5404H video switch HDMI :
The long product name of ATEN VM5404H video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 4 HDMI Matrix Switch with Scaler
More>>>
ATEN VM5404H video switch HDMI:
The official description of ATEN VM5404H video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VM5404H 4 x 4 HDMI Matrix Switch is a distinct HDMI solution that offers an easy and affordable way to route any of 4 HDMI video sources to any of 4 HDMI displays, with a quick view of all port connections via the front panel LCD.

The VM5404H includes seamless switching that employs a FPGA matrix architecture that ensures continuous video streams, real-time control and stable signal transmissions. With a built in high-performance scaler, the VM5404H easily converts various input resolutions into various output display resolutions, giving viewers the best video and picture quality across all displays. The switch integrates video wall functionality with an easy to use web GUI that lets you create 8 connection profiles that can be customized into different video wall layouts.

The VM5404H is an ideal solution for applications that require multiple HDMI displays with multiple HDMI sources to be conveniently setup in multiple locations, such as for stage presentations, competitions, control centers, and installations that require real-time reports.

Short summary description ATEN VM5404H video switch HDMI:
This short summary of the ATEN VM5404H video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM5404H, HDMI, 4 x HDMI Type A Female (Black), 4 x HDMI Type A Female (Black), Metal, Black, 60 Hz

Long summary description ATEN VM5404H video switch HDMI:
This is an auto-generated long summary of ATEN VM5404H video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM5404H. Video port type: HDMI, Video in: 4 x HDMI Type A Female (Black), Video out: 4 x HDMI Type A Female (Black). Material: Metal, Product colour: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Width: 432.4 mm, Depth: 262.3 mm, Height: 44 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
8
HDMI in
4
Number of HDMI outputs
4
RJ-45 input ports
1
RS-232 ports
1
Video in
4 x HDMI Type A Female (Black)
Video out
4 x HDMI Type A Female (Black)
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
15 m
Rack mounting
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
Maximum resolution
1920 x 1080 pixels
3D
Yes
Features
Input impedance
100 Ω
Output impedance
100 Ω
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
1 A
Power consumption (typical)
37.5 W
Weight & dimensions
Width
432.4 mm
Depth
262.3 mm
Height
44 mm
Weight
4.1 kg
Packaging content
Remote control included
Yes
User guide
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VP1420 video switch HDMI/VGA ATEN VP1420 video switch HDMI/VGA
(show image)
VP1420 VP1420 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)