location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GeForce GTX 1070 8GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 1070 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV09N2-M0NA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900455052
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:23:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS GeForce GTX 1070 8GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 1070 8 GB GDDR5
  • - 7680 x 4320 pixels 256 bit 8008 MHz PCI Express 3.0
  • - HDMI ports quantity: 2 DisplayPorts quantity: 2
  • - DVI-D ports quantity: 1
  • - OpenGL version: 4.5
Long product name ASUS GeForce GTX 1070 8GB :
The long product name of ASUS GeForce GTX 1070 8GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce GTX 1070 8GB GDDR5, PCI Express 3.0, OpenGL 4.5, 256-bit, DVI, HDMI, Display Port, HDCP
More>>>
ASUS GeForce GTX 1070 8GB:
The official description of ASUS GeForce GTX 1070 8GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OUTSHINE
THE COMPETITION


ROG Strix GeForce® GTX 1070 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU III Technology with Patented Wing-Blade Fans for 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization and VR-friendly HDMI ports let gamers easily enjoy immersive virtual reality experiences. ROG Strix GeForce® GTX 1070 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

LEVEL UP PERFORMANCE

GAME COOL AND PLAY SILENT

DirectCU III Technology with Direct-GPU Contact Heatpipes
30% Cooler and 3X Quieter Performance


Exclusive DirectCU III cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.

Patented Triple Wing-Blade 0dB Fans
Max Air Flow with 105% More Air Pressure


DirectCU III features triple 0dB fans engineered with a patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards. The 0dB fans also let you enjoy games in complete silence and make DirectCU III the coolest and quietest graphics card in the market.

ASUS FanConnect
Targeted Supplemental Cooling


When gaming, GPU temperatures are often higher than CPU temps. However, chassis fans usually reference CPU temperatures only, which results in inefficient cooling of the system. For optimal thermal performance, ROG Strix graphics cards feature two 4-pin GPU-controlled headers that can be connected to system fans for targeted cooling.

PREMIUM QUALITY AND
BEST RELIABILITY


Auto-Extreme Technology
Industry-only 100% Automated Production Process


All ASUS graphics cards are now produced using Auto-Extreme Technology, an industry-exclusive, 100% automated production process that incorporates premium materials to set a new standard of quality. Auto-Extreme Technology ensures consistent graphics card quality as well as improved performance and longevity. This new manufacturing process is also environmentally friendly, eliminating harsh chemicals and reducing power consumption by 50%.

6+1 Phase Super Alloy Power II
Enhanced Durability and Efficiency


ASUS engineers have integrated premium alloy components into their graphics card designs to reinforce overall reliability. Super Alloy Power II components greatly enhance efficiency, reduce power loss and achieve thermal levels that are approximately 50% cooler than previous designs.

PERSONALIZED GAMING STYLE

Aura RGB Lighting
Where Style Meets Performance


Featuring Aura RGB Lighting on both the shroud and backplate, ROG Strix graphics cards are capable of displaying millions of colors and six different effects for a personalized gaming system.

GEAR UP FOR ULTIMATE GAMING EXPERIENCE

VR-friendly HDMI Ports
Enjoy Immersive Virtual Reality Experience


ROG Strix graphics cards have two HDMI ports for connecting a VR device and display at the same time, so you can enjoy immersive virtual reality experiences anytime without having to swap cables.

Enjoy the Flawless and Complete Gameplay
The Best Combo for Ultra-smooth Gaming


NVIDIA G-SYNC™ synchronizes the ROG Swift gaming monitor's refresh rate to the GPU in your GeForce® GTX-powered PC, eliminating screen tearing and minimizing display stutter and input lag. With ROG Strix gaming graphics cards and ROG Swift gaming monitors, scenes appear instantly, objects look sharper, and gameplay is super smooth, giving you a stunning visual experience and a serious competitive edge.

GAME YOUR WAY

GPU Tweak II with XSplit Gamecaster
Tweak Till Your Heart's Content


Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes system performance by removing redundant processes and allocating all available resources automatically.

Gaming Booster
One-click Performance Up


- Visual effects:
Boost your performance by turning off windows visual effects.

- System Services:
Automatically or manually turn off windows services or process.

- Memory Defragmentation:
Re-arrange & free your system memory without closing any processes.

XSplit Gamecaster
Instant Gameplay Streaming


An included 1-year XSplit Gamecaster premium license* — a $99 USD value — lets you easily stream or record gameplay via a convenient, in-game overlay. The overlay also displays GPU clock speed, temperature, and VRM usage, and has GPU Tweak II controls, so gamers can choose a gaming profile and boost performance with just one click.

ROG Strix is the newest recruit into the Republic of Gamers. A series of specialized gaming gear designed for the rebel in all of us, Strix exemplifies ROG's premier performance, innovative technology, and leading quality, but with its own confident and dynamic attitude. Featuring bold designs and bright colors, this exciting new series possesses a spirit of fierce individualism that charges every gaming experience with thrilling energy. ROG Strix equips players with the necessary speed and agility to dominate their game. A new generation of force has arrived. Join the Republic and experience the power of ROG Strix.

Short summary description ASUS GeForce GTX 1070 8GB:
This short summary of the ASUS GeForce GTX 1070 8GB data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GeForce GTX 1070 8GB, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS GeForce GTX 1070 8GB:
This is an auto-generated long summary of ASUS GeForce GTX 1070 8GB based on the first three specs of the first five spec groups.

ASUS GeForce GTX 1070 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1506 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
1920
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1070
Processor frequency *
1506 MHz
Processor boost clock speed
1683 MHz
Maximum resolution *
7680 x 4320 pixels
FireStream
No
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
8008 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
2
DVI-D ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
Yes
OpenGL version *
4.5
HDCP
Yes
NVIDIA GameWorks VR
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
298 mm
Depth
40 mm
Height
134 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-06-03 01:28:22
Uk has collected 23 expert reviews for ASUS GeForce GTX 1070 8GB and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
enostech.com
Updated:
2017-06-03 01:28:22
With the release of Pascal architecture, Nvidia has given the gamers and enthusiasts what they were dreaming for, that is, core clocks reaching and crossing the whopping 2000MHz magical figure, yet being more efficient than Maxwell or Kepler architecture...
Bottom line award.FaceBookTwitter1Google+2redditLinkedInStumbleUponTumblrLike0Related Posts:ASUS Announces ROG Strix GeForce GTX 1080 Ti and Turbo…ASUS Republic of Gamers Announces Strix GD30ASUS Republic of Gamers Announces Strix ImpactASUS Wins Tender to Supply Vo...
0%
techteamgb.co.uk
Updated:
2017-06-03 01:28:22
I've got to say, I'm impressed. Decent performance, decent price. Want one? Amazon: Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be use to use these! Amazon.co.uk : Amazon.com : Amazon.de : Amazon.at...
Bottom line And a decent price too.
100%
thestreamingblog.com
Updated:
2020-08-29 20:47:54
We're checking out something fresh for you and it's the latest addition to the Republic of Gamers – the ROG Strix GTX 1070.A collection of specialized gaming equipment designed for all gamers out there, the company claims that Strix embodies ROG's excelle...
Bottom line The ASUS Strix line has always been providing high quality products, and the GTX 1070 Gaming graphics card doesn't change this. In fact, it is more impressive than other products from the brand; it looks great for any theme, performs excellently with its...
100%
eteknix.com
Updated:
2020-08-29 20:47:54
The original Deus Ex is widely regarded as a classic which paved the way forward for the stealth genre and illustrated the benefits of non-linear level design. In particular, the freedom to approach objectives using different strategies allows for...
0%
eteknix.com
Updated:
2020-08-29 20:47:54
The Gears of War franchise's magical formula of chaotic action and a narrative which doesn't take itself too seriously has made it an enormous success. Even though it's often associated as an Xbox exclusive, the original title eventually launched...
Bottom line PriceGears of War 4 is available on PC and Xbox One Play Anywhere for £49.99.OverviewGears of War 4's PC version is impeccable and probably the most competent release this year from a technical perspective. The game's unbelievably detailed options menu al...
0%
eteknix.com
Updated:
2020-08-29 20:47:54
The Gears of War franchise's magical formula of chaotic action and a narrative which doesn't take itself too seriously has made it an enormous success. Even though it's often associated as an Xbox exclusive, the original title eventually launched...
Bottom line PriceGears of War 4 is available on PC and Xbox One Play Anywhere for £49.99.OverviewGears of War 4's PC version is impeccable and probably the most competent release this year from a technical perspective. The game's unbelievably detailed options menu al...
0%
eteknix.com
Updated:
2020-08-29 20:47:55
The original Deus Ex is widely regarded as a classic which paved the way forward for the stealth genre and illustrated the benefits of non-linear level design. In particular, the freedom to approach objectives using different strategies allows for multipl...
Bottom line Deus Ex: Mankind Divided is an extremely polished PC title featuring a high level of graphical fidelity. The options menu is crammed packed with different presets and an abundance of variables to achieve a playable frame rate across various configurations...
0%
eteknix.com
Updated:
2020-08-29 20:47:55
The Gears of War franchise's magical formula of chaotic action and a narrative which doesn't take itself too seriously has made it an enormous success. Even though it's often associated as an Xbox exclusive, the original title eventually launched on the P...
Bottom line PriceGears of War 4 is available on PC and Xbox One Play Anywhere for £49.99.OverviewGears of War 4's PC version is impeccable and probably the most competent release this year from a technical perspective. The game's unbelievably detailed options menu al...
0%
eteknix.com
Updated:
2020-08-29 20:47:55
The Gears of War franchise’s magical formula of chaotic action and a narrative which doesn’t take itself too seriously has made it an enormous success. Even though it’s often associated as an Xbox exclusive, the original title eventually launched on the PC platform and received widespread critical acclaim...
0%
laptopmedia.com
Updated:
2017-06-03 01:28:22
ROG (Republic Of Gamers) STRIX is what ASUS uses to label its premium products targeted at enthusiastic gamers. This means that in the making of this video card they used a circuit board with its own design, equipped with high-quality elements and the bes...
Good Beautiful design and high build quality, Controllable RGB lights, Cool and silent, Factory overclock, Optional additional overclocking...
Bad Relatively high price...
Bottom line ASUS ROG STRIX GeForce GTX 1070-8G-GAMING is an impressive product, which will satisfy even the most demanding gamers, who play in the most frequently used Full HD (1920 x 1080) resolution.In designing this product, the manufacturers have used their own d...
0%
proclockers.com
Updated:
2017-06-03 01:28:22
The term “Republic of Gamers” commands so much respect in the enthusiast community, that you can almost guarantee, you're going to get a great product. Since 2006, its stood for innovation and quality that gamers and enthusiasts have grown to expect from...
Bottom line The STRIX 1070 has RGB lighting that can be customized using the AURA Lighting software.I think it's safe to say that just about anything with the ROG logo printed on it, is going to be a great product, especially when its paired with the Nvidia logo. The...
0%
guru3d.com
Updated:
2017-06-03 01:28:22
ASUS GeForce GTX 1070 STRIX Gaming "You're Not Afraid Of The Dark, Are You?"We review the ASUS GeForce GTX 1070 STRIX GAMING. It's factory customized and comes all tweaked and cooled so much better opposed to the founders edition. And it looks fantastic a...
Bottom line The ROG Strix GTX 1070 is just terrific! The Strix ticks all the right boxes from factory tweak to looks, to the nice RGB LED system up-to the cooling levels. Noise wise, you will be able to slightly hear the fans under full load temperatures but it's st...
100%
overclockers.com
Updated:
2017-06-14 01:11:30
Today on the review rig, we have the ASUS ROG Strix GTX 1070 to share with you. The 1070 Strix promises to have good and quiet cooling, your now typical RGB LEDs, and superior performance over any Founders Edition (FE) cards due to the factory overclock...
Bottom line The ASUS Strix line has always embodied a certain level of quality and had an overall positive vibe from consumers. Its latest iteration in GTX 1070 form won't change things a bit. It looks good and fits with any theme, performs well with its high facto...
0%
Country Distributor
Deutschland 1 distributor(s)