location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 713BM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17MJSTSV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 700:1
  • - 38 W
Warranty: 3 years
Long product name Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 713BM
More>>>
Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Narrow Bezel: Ultra Narrow bezel design maximizes continuous image display effect in multiple-panel setups.
- MagicTune: provides convenient soft OST interface. Enhanced OSD GUI improves interaction with user and understanding of functions.
- Safe Mode (Down Scaling up to UXGA).
- MagicBright2: provides optimal combination setting for the various contents for User working environment. With one click, users can control OSD easily.
- Built-in Speaker.

Short summary description Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 713BM, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 713BM computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 713BM. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Multimedia
RMS rated power
2 W
Design
Product colour *
Silver
Certification
TCO'99
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Ports & interfaces
Audio output
No
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment
8 cm
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
370 mm
Depth (with stand)
200 mm
Height (with stand)
404 mm
Width (without stand)
370 mm
Depth (without stand)
64 mm
Height (without stand)
342.3 mm
Weight (without stand)
5.8 kg
Packaging data
Package weight
8 kg
Other features
Display
LCD
Package dimensions (WxDxH)
508 x 235 x 431 mm
Brand Image Product code Product Stock Price from
Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17MCASS SyncMaster 711MP 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 740B computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 740B computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17HABTSQ SyncMaster 740B 0.00
(excl. VAT)
0 (incl. VAT)