location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit REV Drive35-90Gb ext USB2.0 + REV Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33120+33008
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB :
The long product name of Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega REV 35-90GB ext USB2.0 Pro Kit incl 5 media + Free additional REV disk
More>>>
Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB:
The official description of Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega REV is a removable hard disk system for Small Medium Business and Small Office Home Office users who require fast and reliable back ups. It also suits desktop and large file users looking for a cost-effective and versatile portable storage system.
The drives read and write to small, rugged, and portable cartridges that hold 35GB of data (or up to 90GB using the compression software included) and can be stored for up to 30 years.
Unlimited capacity - simply add more disks as your needs grow.
Iomega Automatic Backup Pro Software enables custom backups, encryption and password protection.
In The Box: REV USB 2.0 External Drive, 5 x REV 35GB/90GB disk (in plastic case with 3 disk labels), USB 2.0 data cable, Power supply, Quick Install guide, Solutions CD (includes System Software, Iomega Automatic Backup Pro software, HTML User Manual and Help Files), White box.

Short summary description Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB:
This short summary of the Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk, 35 GB

Long summary description Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB:
This is an auto-generated long summary of Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB based on the first three specs of the first five spec groups.

Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk. HDD capacity: 35 GB

Hard drive
HDD capacity *
35 GB
Type
HDD
Weight & dimensions
Weight *
405 g
Packaging data
Bundled software
System Software, Iomega Automatic Backup Pro software
Other features
Average latency
7.1 ms
Compressed capacity
90 GB
Disks included quantity
1 pc(s)
Other features
Internal
No
Minimum storage drive space
100 MB
Minimum processor
Pentium II 333 MHz
Minimum RAM
128 MB
Read seek time
13 ms
Write seek time
12 ms
Compatible operating systems
Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows 2000 Server SP3 or later, Microsoft Windows 2000 Professional SP3 or later, Microsoft Windows 2000 Advanced Server SP3 or later, Microsoft Windows Small Business Server 2003
Dimensions (WxDxH)
156 x 110 x 36 mm
Brand Image Product code Product Stock Price from
Iomega REV 35GB FireWire External Drive external hard drive Silver Iomega REV 35GB FireWire External Drive external hard drive Silver
(show image)
33012 REV 35GB FireWire External Drive 0.00
(excl. VAT)
0 (incl. VAT)