location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33013+33008
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black :
The long product name of Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega REV 35GB 90GB USB 2.0 External Drive Black + Free additional REV disk
More>>>
Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black:
The official description of Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega REV is a removable hard disk system for Small Medium Business and Small Office Home Office users who require fast and reliable back ups. It also suits desktop and large file users looking for a cost-effective and versatile portable storage system.

The drives read and write to small, rugged, and portable cartridges that hold 35GB of data (or up to 90GB using the compression software included) and can be stored for up to 30 years.
Unlimited capacity - simply add more disks as your needs grow.
Iomega Automatic Backup Pro Software enables custom backups, encryption and password protection.

Fast & Efficient - Back up and restore eight times faster than tape; Drag-and-drop files.
Expandable & Easy - Add capacity when you need it; plus no maintenance required.
Durable & Secure - Virtually unlimited rewriteability and password protection.

Compatibility
Formatted for use with PC only.

Short summary description Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black:
This short summary of the Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk, 35 GB, Black

Long summary description Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black:
This is an auto-generated long summary of Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk external hard drive 35 GB Black based on the first three specs of the first five spec groups.

Iomega Kit REV Drive 35-90GB ext USB2.0 BlackREV Disk. HDD capacity: 35 GB. Product colour: Black

Hard drive
HDD capacity *
35 GB
Type
HDD
Features
Product colour *
Black
Weight & dimensions
Weight *
1.25 kg
Packaging data
Bundled software
System Software, Iomega Automatic Backup Pro software
Other features
Average latency
7.1 ms
Other features
Compressed capacity
90 GB
Disks included quantity
1 pc(s)
Internal
No
Minimum RAM
128 MB
Power requirements
Power adapter
Write seek time
13 ms
Compatible operating systems
Microsoft Windows 2000 Server, Microsoft Windows 2000 Professional, Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows 2000 Advanced Server SP3, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows 2000 Advanced Server SP4
Brand Image Product code Product Stock Price from
Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB
(show image)
33120 REV™ 35/90GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)