location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Energy Tablet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo 3 Lite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
425457
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426425457
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Energy Sistem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:46:32
The date of the most recent change of this product data-sheet in Icecat.
Energy Sistem 425457 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17.8 cm (7") 1024 x 600 pixels LCD
  • - Allwinner A33 1.3 GHz
  • - 8 GB Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 2800 mAh 4 h
  • - Android 4.4
Warranty: 3 Years
Long product name Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black :
The long product name of Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" (1024 x 600, LED, Touch), Quad Core Allwinner A33 (1.3 GHz), 512MB (DDR3), 8GB (ROM), Mali 400 MP2, Android 4.4 Kit Kat, 802.11 b/g/n, Bluetooth 4.0, Micro-USB, 2800 mAh
More>>>
Short summary description Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black:
This short summary of the Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem Energy Tablet Neo 3 Lite, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 0.5 GB, Android 4.4, Black

Long summary description Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black:
This is an auto-generated long summary of Energy Sistem Energy Tablet Neo 3 Lite Allwinner 8 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android 4.4 Black based on the first three specs of the first five spec groups.

Energy Sistem Energy Tablet Neo 3 Lite. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Display technology: LCD. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Allwinner, Processor model: A33. Internal memory: 0.5 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android 4.4. Product colour: Black