location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB5155
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0960C026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292077339 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast productivity at 24 ipm mono, 15.5 ipm colour
  • - Wireless printing for smartphones and tablets
  • - Cloud connectivity: scan to cloud or email
  • - High ink yields: 2,500 mono/1,500 colour pages
  • - Large 250-sheet capacity and 50-sheet D-ADF
Long product name Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi :
The long product name of Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MAXIFY MB5155, 600x1200 dpi, A4, ADF, 33.6 Kbps, USB 2.0, Ethernet, WLAN, 463 x 394 x 291 mm
More>>>
Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi:
The official description of Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A heavy-duty multifunction colour inkjet printer, scanner, copier and fax, with support for mobile devices and cloud services, fast 24 ipm mono print speed and easy network integration.

Small office, huge productivity
A fully featured printer, scanner, copier and fax designed for smaller offices that still need great mono and colour print quality while being economical to run. Marker- and friction-resistant DRHD Pigment inks produce strong blacks, deep colours and crisp text. The Canon MAXIFY MB5150 Series prints A4 at an ultra-fast 24 ipm in mono and 15.5 ipm in colour, plus a first page out time (FPOT) is just 6 seconds, while single pass two-sided scanning means you can scan faster than ever.

Superb print economy
From its low energy consumption of just 0.2kWh (TEC) to the individually replaceable colour cartridges, economy is a priority. Black cartridges provide an ISO yield of 2,500 pages and colour cartridges 1,500 pages, letting your office work with fewer interruptions. The optional 4-colour multipack offers even more cost-effective printing.

Increased productivity and ease of use
Printing, copying, scanning or faxing is simple, with the Canon MAXIFY MB5150 Series’ large 8.8 cm (3.5”) TFT colour touchscreen and improved user interface. In addition to its high-capacity 250-sheet feeder and 50-sheet automatic document feeder, the printer’s double-sided printing and support for a variety of paper sizes and types – from A4 plain paper, to labels, envelopes, photo paper and even two-sided ID card copying – make light work of common office print jobs.

Mobile-ready, cloud-ready, work-ready
Support for Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app provide quick and simple printing and scanning from mobile devices. You can print from the cloud and even scan and save documents to popular cloud services, including Google Drive, Dropbox, Evernote, OneNote, OneDrive and Concur. Access Point mode means mobile device users can connect to the printer without a Wi-Fi network.

Comprehensive monitoring and maintenance capabilities
IP address filtering means only a select number of users can be given access, while SMTP email support allows secure scan-to-email. System administrators can quickly and easily configure the printer and restrict certain operations, such as scan-to-USB.

Effortless network integration
Simple Network Management Protocol (SNMP) compatibility makes it easy to integrate the printer into an existing office network. The SNMP standard enables a range of maintenance monitoring functions, including ink levels, error status, and page count.

Short summary description Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY MB5155, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY MB5155. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, HTTP, USB
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
200 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15, 13x18, 20x25
Custom media width
89 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper handling
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
7.37 cm (2.9")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
25 W
Power consumption (standby)
1.7 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Android, Windows RT, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
463 mm
Depth
394 mm
Height
291 mm
Weight
11.4 kg
Packaging content
Bundled software
Canon Quick Toolbox, Scanning Utility, Easy-WebPrint EX
Logistics data
Harmonized System (HS) code
84433100
Other features
Downloadable software
MAXIFY Printing Solutions, Canon Print Service
Noise level
54 dB
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 03:53:53
Uk has collected 4 expert reviews for Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-02-24 03:53:51
There's no draft print mode, nor borderless printingThe MB5050 is quite striking, with a front panel that looks like machined alloy despite being made from plastic. At the top, the 50-page automatic document feeder (ADF) folds shut when not in use, and th...
Bottom line Canon's MAXIFY MB5050 is a capable mid-range MFP for a small office, but it's not class leading...
80%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)