location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 5 Tel@ FR-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66933
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2020 18:20:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1100 J 5 AC outlet(s) Type E 220-250 V
  • - EMI/RFI noise filtering 52 dB
  • - Silver
  • - Network, Telephone
Long product name Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V :
The long product name of Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protection Box 5 Tel@ FR-B
More>>>
Short summary description Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V:
This short summary of the Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Protection Box 5 Tel@ FR-B, 1100 J, 5 AC outlet(s), Type E, 220-250 V, 50 - 60 Hz, Silver

Long summary description Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V:
This is an auto-generated long summary of Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V based on the first three specs of the first five spec groups.

Eaton Protection Box 5 Tel@ FR-B. Surge energy rating: 1100 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: Type E. Product colour: Silver, EMI/RFI noise filtering: 52 dB, Response time: 0.001 ms. Weight: 770 g, Width: 260 mm, Depth: 120 mm. Certification: EN 55082-2, EN 55022 B, EN 61000-4-4 4 IEC 61000-4-5 10kV IEC 61 643-1

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:42:57
Uk has collected 1 expert review for Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 6 Tel@ USB FR
(show image)
PB6TUF Protection Box 6 Tel@ USB FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 6 DIN
(show image)
PB6D Protection Box 6 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 6 FR
(show image)
PB6F Protection Box 6 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66938 Protection Box 5 Tel@+TV FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V
(show image)
66932 Protection Box 5 FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V
(show image)
66934 Protection Box 5 Tel + TV Module protection 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV DIN Silver 5 AC outlet(s) 220-250 V
(show image)
66936 Protection Box 5 Tel@+TV DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 Tel@ FR
(show image)
PB1TF Protection Box 1 Tel@ FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 DIN
(show image)
PB1D Protection Box 1 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)