Eaton logo

Eaton Protection Box 6 Tel@ USB DIN

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202514
Info modified on:
06 Dec 2023, 13:20:18
Bullet Points Eaton Protection Box 6 Tel@ USB DIN:
  • - Computers, NAS, peripherals
  • - TV, Video, Hi-Fi equipment, Home cinema, etc
  • - Internet gateways
  • - Gaming console
  • - Household goods, etc
Warranty:
2 years
Long product name Eaton Protection Box 6 Tel@ USB DIN:

Protection Box 6 USB Tel@ Din

Short summary description Eaton Protection Box 6 Tel@ USB DIN:

Eaton Protection Box 6 Tel@ USB DIN, 6 AC outlet(s), Type F, 220 - 250 V, 50 - 60 Hz, 10 A, 2500 W

Long summary description Eaton Protection Box 6 Tel@ USB DIN:

Eaton Protection Box 6 Tel@ USB DIN. AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F, Nominal input voltage: 220 - 250 V. Product colour: Black, White, Response time: 0.000001 ms. Cable length: 1.5 m, Weight: 646 g, Width: 110 mm. Certification: CE / EAC / CM

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.