icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Epson logo

Epson Stylus Photo R220

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137276
Info modified on:
14 Mar 2024, 18:24:58
Long product name Epson Stylus Photo R220:

Stylus Photo R220 17ppm 5760dpi A4 USB

Epson Stylus Photo R220:

Premium quality photo and CD/DVD printer

The Epson Stylus Photo R220 is the ideal home photo printing solution. Using Epson's unique Micro Piezo™ print head and 6 colour inks, it delivers exceptional results, quickly, easily and in variety of formats.

With the Epson Stylus Photo R220, you can enjoy borderless photo results on formats from 10 x 15cm up to A4. With a resolution up to 5760dpi**, images are crisp, clear and true to life. And with Epson Photo Paper you are guaranteed superb, glossy prints, that surpass the photo-lab.

Six individual ink cartridges give your images amazing colours and tones, and make your home photo printing more affordable since you only have to replace the ink that is used. Epson inks also deliver long lasting results, ensuring your memories last longer.

The Epson Stylus Photo R220 lets you personalise blank CDs or DVDs* with your own unique designs - so you can share and archive your photos in style. You can also apply effects, change layouts and add frames to your photos, with the included range of easy to use creative software.

* Printable CDs / DVDs required
** On suitable media


Key Features
- premium quality photos with Epson Micro Piezo™ print head
- economical printing with 6 individual ink cartridges
- high definition images with up to 5760dpi**
- long lasting borderless photos from 10 x 15cm to A4
- personalise CDs/DVDs* by printing your own designs
- Epson Print Image Matching™ III for faithful photo reproduction
- PC and Mac compatible with USB connectivity
- Get creative with easy to use software

Short summary description Epson Stylus Photo R220:

Epson Stylus Photo R220, Colour, 5760 x 1440 DPI, 2, A4, 15 ppm

Long summary description Epson Stylus Photo R220:

Epson Stylus Photo R220. Colour, Number of print cartridges: 2. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.