location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" LCD HD-ready Widescreen Flat TV Pixel Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF7420/10 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 550 cd/m² 8 ms 700:1
  • - NTSC, PAL, SECAM
  • - 450 W
More>>>
Short summary description Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m²:
This short summary of the Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m²:
This is an auto-generated long summary of Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m² based on the first three specs of the first five spec groups.

Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Zoom capability
Subtitle zoom, Superzoom, Zoom 14:9, Zoom 16:9
Display brightness *
550 cd/m²
Response time
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
107 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
100 channels
Supported TV bands
Hyperband, UHF, VHF
Audio
Number of speakers *
2
Equalizer
Yes
Audio system
Dolby Virtual Surround
Design
Product colour *
Black
Performance
Teletext
100 pages
Plug and Play
Yes
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
450 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1240 mm
Depth (without stand)
104 mm
Height (without stand)
680 mm
Weight (without stand)
27 kg
Packaging data
Package weight
55 kg
Other features
Built-in speaker(s)
Yes
Power requirements
AC 220 - 240V
Display
LCD WXGA TFT
I/O ports
Antenna input(75Ohm) SCART1: Audio L/R, CVBS in/out, RGB SCART2: Audio L/R, CVBS in/out, S-video in DVI Audio L/R in Headphone out(3.5mm) CVBS in S-video in Audio in(3.5mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:47:11
Uk has collected 1 expert review for Philips 42" LCD HD-ready Widescreen Flat TV Pixel Plus 106.7 cm (42") Black 550 cd/m² and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%