location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hyperion 92274A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hyperion Check ‘Hyperion’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92274A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92274A
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Hyperion’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hyperion: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hyperion 92274A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strict build specifications and standardized testing
  • - Assured OEM equivalent print quality
  • - 100% assembly post testing ensures image print quality
  • - One Year Warranty guarantees performance
Long product name Hyperion 92274A toner cartridge 1 pc(s) Black :
The long product name of Hyperion 92274A toner cartridge 1 pc(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compatible Toner Cartridge for HP Laserjet 4L/4ML/4P/4MP, Alternative for 92274A/HP 74A, Black, 3350 Page Yield
More>>>
Short summary description Hyperion 92274A toner cartridge 1 pc(s) Black:
This short summary of the Hyperion 92274A toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hyperion 92274A, 3350 pages, Black, 1 pc(s)

Long summary description Hyperion 92274A toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Hyperion 92274A toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Hyperion 92274A. Black toner page yield: 3350 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Cartridge
(show image)
615583 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)