location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-R5190DTW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE28402BW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624303
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A4 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 dpi, Wireless LAN, Gigabit Ethernet, USB 2.0, 52 dB
More>>>
Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Providing predictable printing costs, this revolutionary business inkjet printer requires minimal user intervention, boosting productivity.

WorkForce Pro WF-R5190DTW
This breakthrough business printer, available exclusively through an Epson-approved managed print service provider, features Epson's Replaceable Ink Pack System (RIPS) to deliver super-high-yield printing. With this A4 workgroup printer, offices can benefit from the increased productivity of a local distributed print fleet that requires minimal intervention, while providing predictable print costs.

Print 75,000 pages uninterrupted
Print up to 75,000 pages in black or 50,000 pages in colour without replacing the ink1 thanks to this printer's super-high-yield ink supply units.

Built for business
PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. Prints dry fast thanks to the DURABrite Ultra ink. PDL printing emulations, including PCL and Adobe PostScript 3, and Gigabit Ethernet help this printer easily integrate into the business environment. Its Wi-Fi Direct® capability also lets you print from supported wireless devices without connecting to a router.

Energy efficient
The WF-R5190DTW uses up to 80 percent less power than competitive colour lasers2 thanks to its no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing makes it ideal for the working environment. And there are fewer parts to replace than a laser.

Save time
Get more done with print speeds of up to 34ppm in mono and 30ppm in colour, or 20ppm ISO print speed in both3. Its high paper capacity of up to 580 sheets means less time is spent refilling. It features automatic double-sided printing to make any job easy and efficient.

Key Features
- Super-high-yield printing: Print up to 75,000 pages without replacing the ink1
- Ecological: Uses up to 80 percent less power than competitive colour lasers2
- Save time: Automatic double-sided printing
- Built for business: PDL emulations
- PrecisionCore technology: Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-R5190DTW, Colour, 4800 x 1200 DPI, A4, 45000 pages per month, 34 ppm, Duplex printing

Long summary description Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-R5190DTW. Colour, Maximum duty cycle: 45000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
45000 pages per month
Printing
Print speed (colour, draft quality, A4/US Letter)
30 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total input capacity *
580 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA2
Supported network protocols
LPR, FTP, IPP, LPD, port 9100, WSD, TCP / IPv4, TCP / IPv6, IPSec
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Country of origin
Indonesia
Power
Power consumption (printing) *
25 W
Power consumption (off)
0.3 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Weight & dimensions
Width
664 mm
Depth
435 mm
Height
413 mm
Weight
24.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
605 mm
Package depth
870 mm
Package height
678 mm
Package weight
22.2 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.19 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.19 m
Products per pallet
3 pc(s)
Country Distributor
Deutschland 1 distributor(s)