location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R430-0879
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830879
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:14:27
The date of the most recent change of this product data-sheet in Icecat.
DELL R430-0879 user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz
  • - 8 GB 2133 MHz DDR4-SDRAM
  • - 1 TB DVD±RW
  • - Rack (1U)
Warranty: 3 Years, Next Business Day
Long product name DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM :
The long product name of DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, Intel Xeon E5-2603 v4 (15M Cache, 1.70 GHz), 8GB DDR4, 1TB HDD, Matrox G200 16MB, DVD±RW, Gigabit Ethernet, iDRAC8 Express, PERC H330
More>>>
DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM:
The official description of DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peak 2-socket performance in a compact package

Delivering peak 2-socket performance to space-constrained data centers, the PowerEdge R430 is a short-depth (24") entry rack server. It is an excellent fit for a wide range of workloads, including:
- High-performance computing (HPC)
- Web serving
- Infrastructure scale-out
- Surveillance and site security
The R430 is also highly attractive as a dedicated backup or development server.

Deliver peak performance

Drive powerful performance across a wide range of workloads with the latest Intel® Xeon® processor E5-2600 v3 product family, offering significantly more cores per processor than previous-generation E5-2600 v2 processors. Boost memory and I/O performance with:

- 12 DIMM slots that allow you to grow memory capacity over time
- DDR4 memory that provides as much as 15 percent greater memory bandwidth and draws up to 30 percent less power than previous-generation DDR3 RAM
- Up to 10 high-IOPS 2.5" hard drives and two PCIe Gen3 slots that drive twice the data throughput compared to PCIe Gen2

Scale and adapt with greater versatility

Harness the data explosion with scalable internal storage capacity, and flexibly adapt to changing workload conditions with an expandable platform ready for virtualization and high-availability clustering. As you grow, ensure a high level of protection for your virtualized workloads with hypervisor redundancy through Dell's innovative Failsafe Hypervisor.

Maximize operational efficiency

Save time and reduce potential for error with systems management features that automate your PowerEdge server lifecycle management tasks.
Speed time to production and drive better ROI by automating OS deployment, server configuration and updates with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
Control data center availability more effectively by monitoring and managing the health and availability of Dell PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
Harness your energy budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate confidently at extended temperatures without the need for chilled air.

Short summary description DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM:
This short summary of the DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R430, 1.7 GHz, E5-2603V4, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM:
This is an auto-generated long summary of DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

DELL PowerEdge R430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Rack (1U)

Peak 2-socket performance in a compact package
Peak 2-socket performance in a compact package

Delivering peak 2-socket performance to space-constrained data centers, the PowerEdge R430 is a short-depth (24") entry rack server. It is an excellent fit for a wide range of workloads, including:
High-performance computing (HPC)
Web serving
Infrastructure scale-out
Surveillance and site security
The R430 is also highly attractive as a dedicated backup or development server.

Deliver peak performance
Deliver peak performance

Drive powerful performance across a wide range of workloads with the latest Intel® Xeon® processor E5-2600 v4 product family, with up to 22 cores per processor. Boost memory and I/O performance with:
12 DIMM slots that allow you to grow memory capacity over time
DDR4 memory that provides as much as 15 percent greater memory bandwidth and draws up to 30 percent less power than previous-generation DDR3 RAM
Up to 10 high-IOPS 2.5" hard drives and two PCIe Gen3 slots that drive twice the data throughput compared to PCIe Gen2

Scale and adapt with greater versatility
Scale and adapt with greater versatility

Harness the data explosion with scalable internal storage capacity, and flexibly adapt to changing workload conditions with an expandable platform ready for virtualization and high-availability clustering. As you grow, ensure a high level of protection for your virtualized workloads with hypervisor redundancy through Dell's innovative Failsafe Hypervisor.

Maximize operational efficiency
Maximize operational efficiency

Save time and reduce potential for error with systems management features that automate your PowerEdge server lifecycle management tasks.

Speed time to production and drive better ROI by automating OS deployment, server configuration and updates with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
Control data center availability more effectively by monitoring and managing the health and availability of Dell PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
Harness your energy budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate confidently at extended temperatures without the need for chilled air.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2603V4
Processor frequency *
1.7 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel C610
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
6
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
73 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2P0
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
2133 MHz
Maximum internal memory *
192 GB
Storage
Total storage capacity *
1 TB
RAID support *
Yes
RAID levels
0, 1, 5, 10, 50
Optical drive type *
DVD±RW
Graphics
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2008 R2 Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware ESX
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92993
Power
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
482.4 mm
Depth
677 mm
Height
42.8 mm
Other features
Built-in display
Yes
Display
LCD
Graphics card
G200
Graphics card family
Matrox
Dell E-Value Code
PER43001a
Source Testseek summary Average rating
Reviews
Updated:
2018-03-07 02:47:17
Uk has collected 3 expert reviews for DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2018-03-07 02:47:17
SMBs looking to maximise their precious rack space will like Dell's new PowerEdge R430. This 1U rack server may only be 24in. deep but it squeezes in a big hardware package that includes dual E5-2600 v3 CPUs, a high memory capacity and plenty of storage o...
Good Space saving design, Powerful hardware package, High storage capacity, Excellent remote management tools, Very quiet...
Bad Confusing storage options, 10bay model only supports SATA SFF drives...
Bottom line Once you've worked out which storage option you want, the PowerEdge R430 is an ideal choice where server rack space is at a premium. It packs a lot of processing power into its compact chassis and delivers it at a very competitive price...
80%
storagereview.com
Updated:
2018-03-07 02:47:17
The PowerEdge R430 packs Dell's 13th generation PowerEdge compute platform into a 2-socket short-depth 1U rack server. The 13G R430 is built on Intel's Grantly platform with a Wellsburg C610 chipset that utilizes Intel Xeon E5-2600 v3 processors with 12 D...
Good Compact 1U, shallow-depth chassis form factor, Several chassis configurations to accommodate varied internal storage media, Affordable entry pricing with room to grow...
Bad Only two PCIe slots (three on R630)...
Bottom line Dell's 13G R430 packs a lot of PowerEdge punch into a small chassis that is ready for a variety of deployments, from space-constrained racks to remote and branch offices.Dell PowerEdge R430 Product PageDiscuss This ReviewGA_googleFillSlot("sr_article_spon...
0%
crn.com
Updated:
2018-03-07 02:47:17
Dell has yet again proven its prowess at making high-performing servers for the small and midsize business. The company in November introduced the PowerEdge R430, a 1U, two-socket powerhouse that delivered impressive performance even with one socket tied...
0%
Brand Image Product code Product Stock Price from
DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W
(show image)
9MJV1 R430
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM:
Disclaimer

Actual configuration might differ from illustration