location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH49PMFPBGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49PMFPBGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:32:44
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 124.5 cm (49") 1920 x 1080 pixels LED 500 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7 :
The long product name of Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49" LED, 1920 x 1080, 16:9, 500 cd/m², 4000:1, 8ms, HDMI x 2, DVI, x USB x 2, D-Sub, RJ45, DisplayPort
More>>>
Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7:
The official description of Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new 2016 SMART Signage that supports SSSP 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables CMS partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.

Powerful Performance
1) Enhanced 3D Graphic Engine
Experience dynamic content by enhancing 3D graphic performance while text scrolling appears smooth and the display offers a level of robustness that can even support 3 movies playing concurrently on one screen.
2) Enhanced Security
Applications, platform and system are all supported by TIZEN OS and a holistic security architecture allows for high stability and security through 3 layers of supplementation.

Easy Development
The ability to develop the solution further is facilitated, thanks to various development tools such as SW Development Kit (SDK) or Remote Web Inspector (RW). In addition, as it is a web standard-based open platform, it is highly compatible with HTML5.

Simple Usability
Usability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app. The SSSP 4.0 user screen has also been improved (new home UI) and quick access for web apps is supported through URL Launcher.

Offering robust options for content creation, scheduling and deployment tools

A key aspect of the enhanced TIZEN-based SSSP 4.0 platform, Samsung’s MagicInfo Player S4 enables users to fully leverage the power of their display network from any location through a centralized server. More useable than ever, MagicInfo Player S4 merges a dedicated Backup Player with DataLink content streaming capabilities to reduce the effort needed to share vital information.

Powerful Performance
With MagicInfo Player S4, the new graphic engine applied to 2016 SMART Signage heightens the overall display performance while ensuring seamless transition of content and smoother ticker text scrolling. Meanwhile, high resolution images (max. 5120 X 5120) are supported and more than 100 text boxes are available.

Simple Usability
More than just a media player, it also functions as an advanced content management solution which can allow you to play media files, set and edit media playback schedules, plus configure the display as a video wall and control device through the use of its WiFi connection, on/off timer and more. The newly designed graphical user interface enables enhanced ease-of-use and local content management capability.

Total Solution
Samsung MagicInfo server has also been newly designed and upgraded to version 4.0. MagicInfo server software is a specialized content management software which enables large organizations to manage multiple digital signage through an integrated single server. The organizations can also remotely monitor and manage smart signage from a centralized location.

Discover displays that break the previous limits of slim design
Boasting of the slimmest depth design in the industry (29.9mm), Samsung’s new PHF and PMF Series standalone displays provide a compact, but strong signage solution for environments limited by space or configuration. Available in a range of sizes (43-, 49- and 55-inch models available for both PHF and PMF signage, with an additional 32-inch model available for the PMF Series), these standalone displays feature a narrow-bezel configuration to further maintain viewers’ focus aimed at on-screen content.

Unlock easier and more flexible control due to a centralized infrared receiver
The standalone displays’ integrated centralized infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.

Bring an end to unwanted glare and always be assured of high visibility and readability
Equipped with a non-glare frontal panel, the PHF and PMF Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.

Put your worries to rest knowing that your display is protected from a range of environmental conditions
All of Samsung’s new PMF and PHF standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions.
The certification alleviates concerns about dust accumulating on displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty places. Uninterrupted, 16/7 content delivery is always assured regardless of surrounding natural or interactive conditions.

Short summary description Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH49PMFPBGC, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH49PMFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED 500 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH49PMFPBGC. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Display diagonal (metric)
123 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DisplayPorts quantity *
2
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
98 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Weight & dimensions
Width
1092.6 mm
Depth
29.9 mm
Height
624.8 mm
Weight
13.2 kg
Packaging data
Package width
1195 mm
Package depth
167 mm
Package height
721 mm
Package weight
18.1 kg
Packaging content
Remote control included
Yes
Cables included
RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
Annual energy consumption
136 kWh
Aspect ratio
4:3, 16:9
Energy efficiency class (old)
B
Brand Image Product code Product Stock Price from
Samsung LH55PMFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7 Samsung LH55PMFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7
(show image)
LH55PMFPBGC LH55PMFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49PHFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7 Samsung LH49PHFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7
(show image)
LH49PHFPBGC LH49PHFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7 Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7
(show image)
LH43PMFPBGC PM43F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DC48E-H Digital signage flat panel 121.9 cm (48") LED 700 cd/m² Full HD Black 16/7 Samsung DC48E-H Digital signage flat panel 121.9 cm (48") LED 700 cd/m² Full HD Black 16/7
(show image)
LH48DCEHLGC DC48E-H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7 Samsung LH48DCEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black 16/7
(show image)
LH48DCEPLGC LH48DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DC48E-M Digital signage flat panel 121.9 cm (48") LED 450 cd/m² Full HD Black 24/7 Samsung DC48E-M Digital signage flat panel 121.9 cm (48") LED 450 cd/m² Full HD Black 24/7
(show image)
LH48DCEMLGC DC48E-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DM48E Digital signage flat panel 121.9 cm (48") LED 450 cd/m² Full HD Black 24/7 Samsung DM48E Digital signage flat panel 121.9 cm (48") LED 450 cd/m² Full HD Black 24/7
(show image)
LH48DMEPLGC DM48E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH48DBEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black Samsung LH48DBEPLGC Signage Display Digital signage flat panel 121.9 cm (48") LED 350 cd/m² Full HD Black
(show image)
LH48DBEPLGC LH48DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)