location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35/90GB SATA - SBS Data Protection Solution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33300
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:20:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB :
The long product name of Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

REV 35/90GB SATA - SBS Data Protection Solution
More>>>
Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB:
The official description of Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

“SBS Data Protection Solution” meets SMB needs to backup their critical data daily. The SBS backup solution will provide World’s first backup solution that combines the speed, reliability, and ease-of-use of a hard drive with the advantages of removability and low-cost capacity expansion of tape; plus workstation security, email and database backup including fast disaster recovery and virus protection.
Complete Data Security solution to enable state of the art data protection for small business networks.
Revolutionizes backup and provides the peace of mind that your daily data is protected and available.
Backs up your server and network data automatically, securely archiving files or your entire system, as well as providing quick disaster recovery in the event of a system failure.

Contents
- REV SATA Drive
- SATA data cable
- Legacy 4-pin to SATA power adapter (cable)
- Mounting hardware (3.5 in. and 5.25 in.)
- 5 x REV 35GB/90GB disk (in plastic case with 3 disk labels)
- Quick Install guide
- Iomega Solutions CD (includes System Software, Iomega Automatic Backup Pro software, HTML User Manual and Help Files)
- CA Solutions CD that includes:

- 1 x Brightstor ARCserve for Small Business Server (premium edition)
- 5 x Brightstor ARCserve for Laptops and Desktops
- 5 x eTrust Antivirus for Windows Desktops and Servers
- White box

Short summary description Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB:
This short summary of the Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35/90GB SATA - SBS Data Protection Solution, 35 GB

Long summary description Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB:
This is an auto-generated long summary of Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB based on the first three specs of the first five spec groups.

Iomega REV 35/90GB SATA - SBS Data Protection Solution. HDD capacity: 35 GB

Hard drive
HDD capacity *
35 GB
Type
HDD
Weight & dimensions
Weight *
396 g
Other features
Compressed capacity
90 GB
Disks included quantity
5 pc(s)
Internal
No
Minimum storage drive space
100 MB
Minimum RAM
128 MB
Dimensions (WxDxH)
154 x 106 x 29 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:44
Uk has collected 2 expert reviews for Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2015-01-01 03:36:44
Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
Good Fast writing speeds, Good-sized cartridges...
Bad External drive adds a bit more clutter to your office setup...
Bottom line Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
80%
Brand Image Product code Product Stock Price from
Iomega 33301 external hard drive 35 GB 3.5" Black Iomega 33301 external hard drive 35 GB 3.5" Black
(show image)
33301 33301 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV™35/90GB USB - SBS Data Protection Solution external hard drive 35 GB Iomega REV™35/90GB USB - SBS Data Protection Solution external hard drive 35 GB
(show image)
33246 REV™35/90GB USB - SBS Data Protection Solution 0.00
(excl. VAT)
0 (incl. VAT)