location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 75-300mm 1:4-5.6 IS USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 75-300mm 1:4-5.6 IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0345B003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:20:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF 75-300mm 1:4-5.6 IS USM :
The long product name of Canon EF 75-300mm 1:4-5.6 IS USM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 75-300mm 1:4-5.6 IS USM
More>>>
Canon EF 75-300mm 1:4-5.6 IS USM:
The official description of Canon EF 75-300mm 1:4-5.6 IS USM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EF 70-300mm f/4-5.6 IS USM telephoto zoom lens has been developed to meet the high-performance standards that today's photographers demand. Improved Image Stabilizer Technology provides up to three stops of "shake" correction, and the "Mode 2" option stabilizes images while panning with a moving subject. Compared to the original Canon EF 75-300mm IS zoom lens, this telephoto lens has faster autofocus, and overall the lens is lighter and has a smaller diameter than the original. The zoom ring can be locked at the 70mm position, making this powerful lens easy to transport, too.

Short summary description Canon EF 75-300mm 1:4-5.6 IS USM:
This short summary of the Canon EF 75-300mm 1:4-5.6 IS USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 75-300mm 1:4-5.6 IS USM, 70 - 300 mm

Long summary description Canon EF 75-300mm 1:4-5.6 IS USM:
This is an auto-generated long summary of Canon EF 75-300mm 1:4-5.6 IS USM based on the first three specs of the first five spec groups.

Canon EF 75-300mm 1:4-5.6 IS USM. Focal length range: 70 - 300 mm. Filter size: 5.8 cm, Weight: 630 g

Lens system
Focal length range
70 - 300 mm
Weight & dimensions
Weight
630 g
Filter size *
5.8 cm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 06:12:50
Uk has collected 15 expert reviews for Canon EF 75-300mm 1:4-5.6 IS USM and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
practicalphotography.com
Updated:
2013-11-13 06:12:46
At £432 the Canon EF 70-300mm f/4-5.6 IS USM lens should come with a lens hood, but it doesn’t. However, it does come with a soft case to protect against scuffs and scrapes and features an Ultra-low dispersion (UD) element and Super Spectra coatings to...
80%
dpexpert.com.au
Updated:
2016-01-23 08:19:41
This medium telephoto zoom is one of a number of lenses that Canon make in the 70–200, 300mm range. It is middling in price and performance, ideal for anyone looking for a good lens for occasional use. The variable maximum aperture, the fact that the...
Good This is a sweet and smooth lens in use. Auto focus is fast enough and the feel of zoom and focus controls is good. It is light enough to carry around without getting a pain in the neck, yet not so light that there are worries about durability.
Bad There is slight barrel distortion at the wide end – nothing to worry about in field use – and slightly more pincushion at the 300mm end. It is easy enough to correct in Photoshop.
Bottom line Canon produces a bewildering array of lenses in this zoom range. By our count there are four 70–200mm lenses and three 70–300. The best lenses are those that have a constant maximum aperture across the zoom range and in which the barrel length does n...
0%
whatdigitalcamera.com
Updated:
2013-11-13 06:12:46
It may have a relatively old design, but this optic produces a great set of MTF curves at all focal lengths, with just a dip at 300mm when smaller apertures are used. If you can avoid these performance here is still very acceptable.
Good Good allrounder...
Bad Lack of IF...
88%
photozone.de
Updated:
2013-11-13 06:12:47
The Canon EF 70-300mm f/4-5.6 USM IS is one of the older IS lenses available today. It replaced the old EF 75-300mm f/4-5.6 USM IS which was the first Canon IS lens to hit the market back in 1995. It is an immensely popular lens especially among APS-C...
Bottom line The Canon EF 70-300mm f/4-5.6 USM IS is a decent performer and a great value offer. It is capable of delivering superb results at 70mm (for a slow speed lens) and it's still pretty good at 200mm and even 300mm. The vignetting is comparatively moderate...
80%
photo.net
Updated:
2013-11-13 06:12:47
Note: A hands on review of this lens can be found HERE Canon have updated the 75-300/4-5.6IS USM, which was the first image stabilized lens available to consumers, way back in September 1995. I guess after 10 years it was ready for an update!The new le...
0%
Slrgear.com
Updated:
2013-11-13 06:12:48
(From Canon lens literature) The EF 70-300mm f/4-5.6 IS USM telephoto zoom lens has been developed to meet the high-performance standards that todays photographers demand. Improved Image Stabilizer Technology provides up to three stops of "shake&...
0%
Wlcastleman.com
Updated:
2013-11-13 06:12:48
Review of Canon EF 70-300mm f/4-5.6 IS USM Lens The following lens tests were run after acquiring a new Canon EF 70-300mm f/4-5.6 IS USM lens to potentially use as a light-weight telephoto zoom lens for travel with Canon APS-C cameras. I had low expect...
0%
Kenrockwell.com
Updated:
2013-11-13 06:12:49
In a Nutshell I love this lens. When I first picked it up I thought it was a toy - but when I saw the great heavyweight image quality, the toy-like lightness became a huge benefit. It feels flimsy and light, and the zoom on the worn one I borrowed flo...
0%
The-digital-picture.com
Updated:
2013-11-13 06:12:49
With the introduction of the Canon EF 70-300mm f/4-5.6 IS USM Lens, Canon has replaced one of its most popular lenses and its first image stabilized lens - the Canon EF 75-300mm f/4.5-5.6 IS. The 75-300mm IS lens was popular because of its useful focal...
0%
bobatkins.com
Updated:
2013-11-13 06:12:49
The Canon EF 70-300/4-5.6 IS USM is the replacement for the EF75-300/4-5.6 IS USM, but the difference is much more than just 5mm at the short end of the range. According to Canon, the new lens uses a low dispersion optical element for better image...
0%
Slrgear.com
Updated:
2014-11-02 01:25:10
Test NotesEvery now and then, you really do get more than you pay for, and the Canon EF 70-300mm f/4-5.6 IS USM is proof positive of this. When we ran this lens through its paces in our lab, we were flat-out astonished by the optical quality it delivered...
83%
Brand Image Product code Product Stock Price from
Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black
(show image)
9518A039 EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 15mm f/2.8 Fisheye Black Canon EF 15mm f/2.8 Fisheye Black
(show image)
2535A004 EF 15mm f/2.8 Fisheye 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 35mm 1.4L USM + LP1214 +EW7 Black Canon EF 35mm 1.4L USM + LP1214 +EW7 Black
(show image)
2512A003 EF 35mm 1.4L USM + LP1214 +EW7 0.00
(excl. VAT)
0 (incl. VAT)
Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver
(show image)
8079A001 Teleconverter TL-34 0.7xzoom f MVX2i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens EF 28-90MM 4-5.6 DC III Black Canon Zoom lens EF 28-90MM 4-5.6 DC III Black
(show image)
9516A003 Zoom lens EF 28-90MM 4-5.6 DC III 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28-90mm f/4.0-5.6 II USM Black Canon EF 28-90mm f/4.0-5.6 II USM Black
(show image)
7987A004 EF 28-90mm f/4.0-5.6 II USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens TS-E 45mm 2.8 Black Canon Zoom lens TS-E 45mm 2.8 Black
(show image)
2536A005 Zoom lens TS-E 45mm 2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 300mm f/2.8L IS USM White Canon EF 300mm f/2.8L IS USM White
(show image)
2531A003 EF 300mm f/2.8L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens EF85 1:1.8 ULTRASONIC Black Canon Zoom lens EF85 1:1.8 ULTRASONIC Black
(show image)
2519A004 Zoom lens EF85 1:1.8 ULTRASONIC 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM
(show image)
7995A003 Zoom Lens EF 90-300mm f 4.5-5.6 USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)