Canon logo

Canon High-Power Flash HF-DC1 Black, White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120774
Info modified on:
29 Mar 2017, 11:36:27
Long product name Canon High-Power Flash HF-DC1 Black, White:

High-Power Flash HF-DC1

Canon High-Power Flash HF-DC1 Black, White:

Compact and elegantly designed, the High-Power Flash HF-DC1 requires no accessory shoe - it is connected to the tripod mount on the base of the camera using a bracket. It operates as a slave flash, firing in-sync with the camera's in-built flash increasing the effective flash range up to approximately 30 feet. Multiple HF-DC1 units can be synchronized with a single camera for even greater lighting flexibility.

Short summary description Canon High-Power Flash HF-DC1 Black, White:

Canon High-Power Flash HF-DC1

Long summary description Canon High-Power Flash HF-DC1 Black, White:

Canon High-Power Flash HF-DC1. Product colour: Black, White, Camera brands compatibility: Canon, Shooting distance: 7 m

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.