VTech logo

VTech Little Love Dieren Knuffelpop Konijn

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57817
Info modified on:
19 Jan 2024, 14:23:22
Short summary description VTech Little Love Dieren Knuffelpop Konijn:

VTech Little Love Dieren Knuffelpop Konijn, 1 yr(s), Girl, 220 mm, 242.5 g, Pink

Long summary description VTech Little Love Dieren Knuffelpop Konijn:

VTech Little Love Dieren Knuffelpop Konijn. Recommended age (min): 1 yr(s), Suggested gender: Girl. Battery type: AAA. Height: 220 mm, Weight: 242.5 g. Material: Synthetic, Plush, Product colour: Pink

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.