location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Ontdek & Speel Gym Plastic Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ontdek & Speel Baby Gym
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-156623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761566237
Category:
Soft cushioned mats, often with accompanying soft toys, sometimes attached on an arch above the mat. The mats are placed on the ground to give babies a place to play safely.
Baby Gyms & Play Mats Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Ontdek & Speel Gym Plastic Multicolour:
This short summary of the VTech Baby Ontdek & Speel Gym Plastic Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Ontdek & Speel Gym, Multicolour, Plastic

Long summary description VTech Baby Ontdek & Speel Gym Plastic Multicolour:
This is an auto-generated long summary of VTech Baby Ontdek & Speel Gym Plastic Multicolour based on the first three specs of the first five spec groups.

VTech Baby Ontdek & Speel Gym. Material: Plastic, Product colour: Multicolour, Suggested gender: Boy/Girl. Learning & training skills: Gross motor skills training, Music learning, Colours learning, Shapes learning. Battery type: AA. Width: 656.6 mm, Height: 371.5 mm, Depth: 441.8 mm. Package width: 500 mm, Package depth: 150 mm, Package height: 381 mm

Features
Material *
Plastic
Product colour *
Multicolour
Recommended age (max)
3 yr(s)
Suggested gender *
Boy/Girl
Assembly required
No
Sounding
No
Preassembled
Yes
Languages support
Dutch
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Gross motor skills training, Music learning, Colours learning, Shapes learning
Battery
Batteries required *
No
Number of batteries supported
2
Battery type
AA
Rechargeable battery
No
Weight & dimensions
Width
656.6 mm
Height
371.5 mm
Depth
441.8 mm
Weight
1.74 kg
Packaging data
Package width
500 mm
Package depth
150 mm
Package height
381 mm
Package weight
2.41 kg
Package volume
28575 cm³
Packaging content
Batteries included
Yes
Logistics data
Products per pallet
24 pc(s)
Harmonized System (HS) code
9503005590
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
2 pc(s)
Master (outer) cases per pallet
8 pc(s)
Master (outer) case width
523 mm
Master (outer) case length
477 mm
Master (outer) case height
408 mm
Master (outer) case gross weight
8.44 kg
Products per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417761566238
Master (outer) case volume
101784.17 cm³