location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY3432/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103771326 show
Category:
Accessories such as filters which are used with air purifiers. Air purifiers are devices which remove contaminants from the air, such as cigarette smoke.
Air Purifier Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:31:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2023
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The original Philips filter
  • - Removes gases and odours
  • - Quality you can trust
  • - Long-lasting performance
  • - Effortless maintenance
  • - Track filter lifetime through
Long product name Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter :
The long product name of Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Genuine replacement filter NanoProtect Active Carbon Filter
More>>>
Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter:
The official description of Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine philips filter that fits perfectly


Powerful protection for the best performance
The NanoProtect Filter has an unfolded active carbon absorption area equal to about 43 football pitches, which provides consistent protection and a long lifetime up to 12 months. The honeycomb-structured active carbon effectively removes various gases, including harmful TVOC and odours.

Short summary description Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter:
This short summary of the Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter, Air purifier filter, Carbon, Box

Long summary description Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter:
This is an auto-generated long summary of Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter based on the first three specs of the first five spec groups.

Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter. Width: 290 mm, Depth: 10 mm, Height: 370 mm. Quantity per pack: 1 pc(s), Package width: 302 mm, Package depth: 20 mm

Philips filters ensure that your device works effectively
Philips filters ensure that your device works effectively

Philips air filters go through a set of mandatory and strict inspection tests before they are released from the factory. They are subjected to rigorous life and durability tests, for continuous operation 24/7. Our filters are designed to ensure that your Philips purifier performs at its best right up to the end of the filter's lifespan.

Technical details
Product type *
Air purifier filter
Product colour
Black
Filter type
Carbon
Filter lifetime
12 month(s)
Replace after
12 month(s)
Compatibility
AC3256
Country of origin
China
Brand compatibility *
Philips
Weight & dimensions
Width
290 mm
Depth
10 mm
Weight & dimensions
Height
370 mm
Weight
500 g
Packaging data
Quantity per pack
1 pc(s)
Package width
302 mm
Package depth
20 mm
Package height
384 mm
Package weight
1.3 g
Package type
Box
Features
Anti-odor filter
Yes
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips 3000 series Genuine replacement filter FY3432/10 NanoProtect Active Carbon Filter:
Disclaimer

(1) Recommended lifetime is calculated based on the Philips user's average usage time and the WHO urban outdoor pollution level data. Actual lifetime is impacted by usage environments and frequencies.
(2) Only applicable for selected models with connectivity
(3) Only applicable in those countries where the Philips shop is available
(4) NanoProtect HEPA filter material provides lower air flow resistance than the material from a HEPA H13 filter, enabling a Philips air purifier with NanoProtect to deliver a higher Clean Air Delivery Rate (CADR) than with an equivalently sized certified HEPA H13 filter.
(5) From the air that passes through the filter, tested with NaCl aerosol by iUTA according to DIN71460-1.
(6) Contingent on the filter being used with AC1711 or 1715 Philips purifier
(7) Microbial Reduction Rate Test conducted at Airmid Health group Ltd. tested in a 28.5m³ test chamber contaminated with airborne influenza A(H1N1).
(8) Microbial Reduction Rate Test at external lab, in a test chamber contaminated with avian coronavirus (IBV) aerosols, with Philips HEPA NanoProtect filter.