location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF690/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF690/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010377471 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF690/13 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP) :
The long product name of Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Natural baby bottle, 4oz/125ml, 0-6 m, 1 pcs
More>>>
Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP):
The official description of Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our new bottle with the skin soft nipple material and flexible spiral design, more closely resembles the breast. The comfort petals and natural nipple shape allows natural latch on and makes it easy to combine breast and bottle feeding.

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple
- Skin-soft teat designed for a natural feed

A comfortable and contented feed for your baby
- Flexible spiral design combined with comfort petals

Air goes into the bottle, not baby's tummy
- Unique anti-colic valve technology

Other benefits
- Designed for your baby's changing needs
- Ergonomic shape for maximum comfort
- Compatible with the Philips Avent Natural range
- This bottle is BPA free
- Simple to use and clean, quick and easy assembly.

Short summary description Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP):
This short summary of the Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF690/13

Long summary description Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF690/13 feeding bottle 125 ml Transparent, White Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF690/13

Technical details
Product colour
Transparent, White
Bottle capacity *
125 ml
Easy to hold
Yes
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
Indonesia
Extra soft, newborn flow nipple(s)
1 pc(s)
Nipple material
Silicone
Technical details
Nipple functions
Unique comfort petals, Extra soft and flexible teat
Bottle design
Ergonomic shape, Wide neck
Anti-colic valve
Yes
Bottle use
Easy to hold, Easy to assemble, Easy to clean
Easy latch on
Natural latch on, Easy combine breast and bottle
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1
Brand Image Product code Product Stock Price from
Philips AVENT Bottle and nipple brush SCF145/07 Philips AVENT Bottle and nipple brush SCF145/07
(show image)
SCF145/07 Bottle and nipple brush SCF145/07
Philips AVENT SCF145/06 Bottle and teat brush Philips AVENT SCF145/06 Bottle and teat brush
(show image)
SCF145/06 SCF145/06 Bottle and teat brush