location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF301/01 breast pump 120 ml Electronic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF301/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF301/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410752021
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF301/01 breast pump 120 ml Electronic :
The long product name of Philips AVENT SCF301/01 breast pump 120 ml Electronic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Comfort Single electric breast pump, BPA free, 0 - 6 m
More>>>
Philips AVENT SCF301/01 breast pump 120 ml Electronic:
The official description of Philips AVENT SCF301/01 breast pump 120 ml Electronic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our pump is designed to give you closest natural comfort feeling with convenience for fast and effective milk expression

Effective expression through more comfort
- Rhythmic wave technology just like baby's suckling
- Easily switch from single to manual usage
- Soft massage gently stimulates milk flow
- Optimised suction level offers just right suction

Effective expression through more convenience
- Backlit is easy to express at night, no intrusive sound
- Designed to easily switch from twin to single usage
- Clear digital display. Select modes, comfort level and more
- Lightweight including handy bag for easy transport
- Long life motor gives you high quality and durability
- Memory/ pause helps store preferred settings, take a break
- Natural latch on and easy to combine with breastfeeding
- Hygienic, safe materials and BPA free.

Short summary description Philips AVENT SCF301/01 breast pump 120 ml Electronic:
This short summary of the Philips AVENT SCF301/01 breast pump 120 ml Electronic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF301/01, 120 ml, Electronic

Long summary description Philips AVENT SCF301/01 breast pump 120 ml Electronic:
This is an auto-generated long summary of Philips AVENT SCF301/01 breast pump 120 ml Electronic based on the first three specs of the first five spec groups.

Philips AVENT SCF301/01. Capacity: 120 ml. Sealing disc for milk storage: 1 pc(s)

Technical details
Type *
Electronic
Country of origin
China
Stages
Pregnancy, 0 - 6 months
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Soft massage cushion
gentle stimulation
Bottle design
Ergonomic shape, Wide neck
Breast pump body with handle
1 pc(s)
Day breast pads
2 pc(s)
Milk container (120 ml / 4 oz)
1 pc(s)
Technical details
Travel cover
1 pc(s)
Breast pump use
Fully compatible range to bottle and cup
Settings
4 expression settings and 4 stimulation settings
Age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Capacity *
120 ml
Packaging content
Travel pouch
Yes
Sealing disc for milk storage
1 pc(s)