location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Airfryer Grill Pan accessory HD9940/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer Grill Pan accessory HD9940/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9940/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103778424 show
Category:
Accessories for barbecues/grills such as tongs and grill pans.
Outdoor Barbecue/Grill Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:44:55
The date of the most recent change of this product data-sheet in Icecat.
Philips HD9940/00 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Airfryer Grill Pan accessory HD9940/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for HD962X range
  • - Suitable for HD964X range
  • - Versatile cooking
  • - Non-stick surface
Long product name Philips Airfryer Grill Pan accessory HD9940/00 :
The long product name of Philips Airfryer Grill Pan accessory HD9940/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Airfryer Grill Pan accessory, black, non-stick surface, aluminum, 160 g, 205x206x80 mm (LxWxH)
More>>>
Philips Airfryer Grill Pan accessory HD9940/00:
The official description of Philips Airfryer Grill Pan accessory HD9940/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Airfryer Grill Pan
Get perfect and healthier grilled fish, meat and vegetables with TurboStar rapid air technology combined with the unique pierced surface with ridges! Thanks to its non-stick surface food releases effortlessly and it's very easy to clean!

Excellent grilling results, less fat
- Pierced surface for ideal air flow while grilling
- Pierced surface allows excess fat to drip away
- Premium non-stick pan for easy food release
- With a maximized surface you can even grill a whole fish

For more versatile Airfryer usage
- Also perfect for frying, browning and searing
- Whether you prefer grilling meat, seafood or vegetables!

Easy cleaning and storage
• Grill pan is easy to clean due to non-stick surface
• EasyClick removable handle for easy cleaning and storage

Short summary description Philips Airfryer Grill Pan accessory HD9940/00:
This short summary of the Philips Airfryer Grill Pan accessory HD9940/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Airfryer Grill Pan accessory HD9940/00, Griddle, Black, Aluminium, Philips, LED, China

Long summary description Philips Airfryer Grill Pan accessory HD9940/00:
This is an auto-generated long summary of Philips Airfryer Grill Pan accessory HD9940/00 based on the first three specs of the first five spec groups.

Philips Airfryer Grill Pan accessory HD9940/00. Type: Griddle, Product colour: Black, Material: Aluminium. Width: 206 mm, Depth: 205 mm, Height: 80 mm

Ideal air flow while grilling

Discover the new way of grilling your food thanks to the unique surface of this Airfryer Grill Pan. Due to the TurboStar rapid air technology your food is cooked in a healthier way because you can cook with little or no oil.

Excellent results, less fat

Excess fat can drip away easily while grilling due to the pierced surface.

Easy food release

With the non-stick surface your grilled food is as easy to take out as to put it in. That way you get perfectly grilled meat and you could even prepare the most delicate types of food like fish and vegetables.

Maximized surface

The grill pan is large enough to easily fry or grill a whole fish, a big steak or generous portions of vegetables.

Versatile cooking
Versatile cooking

Enable the full potential of your Airfryer and discover the endless possibilities. Even if you want to fry, brown or sear, the Airfryer Grill Pan delivers delicious dishes prepared in no time!

Any ingredient
Any ingredient

Whether you prefer grilling meat, seafood or vegetables!

Only little cleaning effort
Only little cleaning effort

Thanks to the non-stick surface your Airfryer Grill Pan is very easy to clean. Additionally you can put it in the dishwasher for your convenience.

EasyClick removable handle
EasyClick removable handle

The EasyClick removable handle enables you to easily fit the grill pan in the dishwasher and makes it much easier to store. The grill pan accessory uses the EasyClick handle that comes with the standard basket of your Airfryer.

Features
Type *
Griddle
Product colour *
Black
Material
Aluminium
Brand compatibility
Philips
Display type
LED
Dishwasher proof
Yes
Country of origin
China
Weight & dimensions
Width
206 mm
Depth
205 mm
Height
80 mm
Weight
160 g
Package width
217 mm
Package depth
219 mm
Package height
77 mm
Country Distributor
Deutschland 1 distributor(s)