location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Toet Toet Auto's Lanceerbaan Deluxe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toet Toet Auto's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lanceerbaan Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-144823
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761448236
Category: Toy Playsets Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Toet Toet Auto's Lanceerbaan Deluxe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended age (min): 1 yr(s) Multicolour
  • - Material: Plastic
  • - Role playing
  • - Cause & effect learning, Fine motor skills training, Sounds learning
  • - Number of batteries supported: 2 AAA
More>>>
Short summary description VTech Toet Toet Auto's Lanceerbaan Deluxe:
This short summary of the VTech Toet Toet Auto's Lanceerbaan Deluxe data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Toet Toet Auto's Lanceerbaan Deluxe, 1 yr(s), Batteries included, AAA, Multicolour, Plastic

Long summary description VTech Toet Toet Auto's Lanceerbaan Deluxe:
This is an auto-generated long summary of VTech Toet Toet Auto's Lanceerbaan Deluxe based on the first three specs of the first five spec groups.

VTech Toet Toet Auto's Lanceerbaan Deluxe. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Batteries included. Product colour: Multicolour, Material: Plastic

Features
Product colour *
Multicolour
Material
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender
Boy/Girl
Role playing
Yes
Sounding
No
Languages support
Dutch
Assembly required
No
Preassembled
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Cause & effect learning, Fine motor skills training, Sounds learning
Battery
Batteries required
No
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Weight & dimensions
Weight
530 g
Packaging data
Package width
254 mm
Package depth
78 mm
Package height
241 mm
Package weight
710 g
Package volume
4774.69 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
335 mm
Master (outer) case length
271 mm
Master (outer) case height
261 mm
Master (outer) case gross weight
3.09 kg
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Master (outer) case volume
23694.89 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761448234
Layers per pallet
6 pc(s)
Products per pallet
240 pc(s)
Brand Image Product code Product Stock Price from
VTech Toet Toet Auto's Garage VTech Toet Toet Auto's Garage
(show image)
80-180023 Garage
VTech Toet Toet Auto's Super RC Racecircuit VTech Toet Toet Auto's Super RC Racecircuit
(show image)
80-180223 Super RC Racecircuit