location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Adapter duo 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter duo 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-002181 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417768021814
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Adapter duo 2.0:
This short summary of the VTech Adapter duo 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Adapter duo 2.0, Dutch, Plastic, Black, CE, 69 mm, 54 mm

Long summary description VTech Adapter duo 2.0:
This is an auto-generated long summary of VTech Adapter duo 2.0 based on the first three specs of the first five spec groups.

VTech Adapter duo 2.0. Language version: Dutch, Material: Plastic, Product colour: Black. Width: 69 mm, Depth: 54 mm, Height: 84 mm

Features
Language version
Dutch
Material
Plastic
Product colour
Black
Preassembled
Yes
Certification
CE
Weight & dimensions
Width
69 mm
Depth
54 mm
Height
84 mm
Weight
336 g
Brand Image Product code Product Stock Price from
VTech Micro-USB-Adapter VTech Micro-USB-Adapter
(show image)
80-405149 Micro-USB-Adapter
VTech 80-91304 VTech 80-91304
(show image)
80-091304 80-91304
VTech Storio Game Frozen VTech Storio Game Frozen
(show image)
80-274523 Game Frozen
VTech Storio Game Paw Patrol VTech Storio Game Paw Patrol
(show image)
80-274123 Game Paw Patrol
VTech Storio 80-218459 children's tablet accessory VTech Storio 80-218459 children's tablet accessory
(show image)
80-218459 80-218459
VTech Storio 80-218559 children's tablet accessory VTech Storio 80-218559 children's tablet accessory
(show image)
80-218559 80-218559
VTech Storio 80-200859 children's tablet accessory VTech Storio 80-200859 children's tablet accessory
(show image)
80-200859 80-200859
VTech Storio 80-200849 children's tablet accessory VTech Storio 80-200849 children's tablet accessory
(show image)
80-200849 80-200849
Country Distributor
Lithuania 1 distributor(s)