location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSNF 9773 OX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSNF9773OX
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:14:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 351 L
  • - 254 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 97 L Bottom-placed No Frost (freezer) 4* 13 kg/24h
  • - 169 kWh 39 dB
More>>>
Short summary description Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel:
This short summary of the Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool BSNF 9773 OX, 351 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel:
This is an auto-generated long summary of Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool BSNF 9773 OX. Total net capacity: 351 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 254 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 97 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 169 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Fingerprint resistant
Yes
Performance
Total net capacity *
351 L
Climate class *
SN-T
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
39 dB
Fridge
Fridge net capacity *
254 L
Cooling system
Ventilated
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
5
Number of removable shelves
4
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Fridge
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
97 L
Freezing capacity *
13 kg/24h
Storage time during power failure *
16 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Cord length
2 m
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
169 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
1.2 A
Weight & dimensions
Width *
595 mm
Depth *
659 mm
Height *
2011 mm
Weight *
62 kg
Brand Image Product code Product Stock Price from
Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel
(show image)
TTNF 8212 OX TTNF 8212 OX 0.00
(excl. VAT)
0 (incl. VAT)