location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Axis 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Axis 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026435
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988086391 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2022 15:35:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Air Hogs Axis 300:
This short summary of the Air Hogs Axis 300 data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Axis 300, Helicopter, 8 yr(s)

Long summary description Air Hogs Axis 300:
This is an auto-generated long summary of Air Hogs Axis 300 based on the first three specs of the first five spec groups.

Air Hogs Axis 300. Product type: Helicopter, Engine type: Electric engine, Recommended age (min): 8 yr(s). Battery technology: Lithium Polymer (LiPo)

Features
Product type *
Helicopter
Engine type *
Electric engine
Construction type *
Ready-to-Run (RTR)
Replica
No
Stabilization system
Flybar
Rotor configuration
Coaxial rotors
Recommended age (min) *
8 yr(s)
Channels quantity
3 channels
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery voltage
3.7 V
Battery
Number of batteries (transmitter)
4
USB charging
Yes
Packaging data
Manual
Yes
Transmitter
Yes
Batteries included
No
Cables included
USB
Package width
323.8 mm
Package depth
215.9 mm
Package height
152.4 mm
Package weight
540 g
Package type
Window box
Brand Image Product code Product Stock Price from
Air Hogs Axis 200 Air Hogs Axis 200
(show image)
6026252 Axis 200
Air Hogs Mission Alpha Air Hogs Mission Alpha
(show image)
6023279 Mission Alpha
Air Hogs Batmobile Air Hogs Batmobile
(show image)
6026063 Batmobile