location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Lamborghini Huracan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamborghini Huracan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988229521 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meccano Lamborghini Huracan :
The long product name of Meccano Lamborghini Huracan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamborghini Huracan, 10+
More>>>
Meccano Lamborghini Huracan:
The official description of Meccano Lamborghini Huracan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build this replica of the iconic Ferrari.

Short summary description Meccano Lamborghini Huracan:
This short summary of the Meccano Lamborghini Huracan data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Lamborghini Huracan, Vehicle erector set, 10 yr(s)

Long summary description Meccano Lamborghini Huracan:
This is an auto-generated long summary of Meccano Lamborghini Huracan based on the first three specs of the first five spec groups.

Meccano Lamborghini Huracan. Type: Vehicle erector set, Recommended age (min): 10 yr(s)

Features
Type *
Vehicle erector set
Recommended age (min) *
10 yr(s)
Product colour
Black, Grey, Silver
Number of pieces
371 pc(s)
Number of models
1
Power
Batteries required
No
Packaging data
Package width
450.1 mm
Packaging data
Package depth
59.9 mm
Package height
300 mm
Package weight
1.13 kg
Package type
Box
Packaging content
Assembly instructions
Yes
Batteries included
No
Screwdriver included
Yes
Wrench included
Yes