location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by Spin Master
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022080 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988058336 show
Category: Brain Teasers Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:06:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perplexus Epic is the original challenging 3D Labyrinth contained within a sphere!
Long product name Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by :
The long product name of Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by Spin Master
More>>>
Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by:
The official description of Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the crazy and fun world of Perplexus! Can you make it through a labyrinth of over 125 barriers? Flip, twist and spin Perplexus to move the ball along the numbered path. When you fall off the track (Yes, it will happen!) head back to the start and try again. It’s a bendy, trendy, can’t put it down challenge! There are multiple levels of difficulty to master! Challenge yourself with the Perplexus Rookie, Perplexus Original and Perplexus Twist! They’re easy to play, but hard to master!

Includes: 1 Perplexus Game Sphere

Short summary description Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by:
This short summary of the Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by data-sheet is auto-generated and uses the product title and the first six key specs.

Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by, Maze puzzle toy, 8 yr(s)

Long summary description Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by:
This is an auto-generated long summary of Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by based on the first three specs of the first five spec groups.

Games Perplexus Epic, 3D Puzzle Maze Game with 125 Obstacles (Edition May Vary), by. Type: Maze puzzle toy, Recommended age (min): 8 yr(s). Weight: 420 g

Features
Suggested gender *
Any gender
Product colour *
White, Blue
Material
Plastic
Type *
Maze puzzle toy
Recommended age (min) *
8 yr(s)
Minimum number of players *
1
Maximum number of players *
1
Target audience details
Child
Country of origin
China
Certification
CE
Safety warning
Not for children 0-3 years
Yes
EU TSD warning
To be used under direct adult supervision
Safety directive age warning (2009/48/CE)
Not suitable under 3 years
Battery
Batteries required
No
Weight & dimensions
Width
216 mm
Depth
203 mm
Height
216 mm
Weight
420 g
Packaging data
Number of pieces *
1 pc(s)
Batteries included
No
Package width
216 mm
Package depth
203 mm
Package height
216 mm
Package weight
420 g
Packaging languages
Multi
Manual languages
Multi
Package type
Open box
Supplier features
Assembly required
No
Customs product code (TARIC)
9504908000
Commercial unit type
Consumer unit single
Country of importation (ISO 3166-1)
France
Start availability
01-01-2018
End availability
31-12-2021
Supplier features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Reconducted new drop
Reconducted
(cdm) Additional colours
Blue
(cdm) Developped capacities
Coordination, Motor skills, Reflection, Address
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
Logistics data
Minimum order quantity
4 pc(s)
Master (outer) case width
830 mm
Master (outer) case length
236 mm
Master (outer) case height
242 mm
Master (outer) case gross weight
2.36 kg
Master (outer) case net weight
1.69 kg
Master (outer) case volume
1674000 cm³
Master (outer) cases per pallet
21 pc(s)
Master (outer) cases per pallet layer
3 pc(s)
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988058343
Master (outer) case packaging type
Box
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
49.6 kg
Layers per pallet
7 pc(s)
Products per pallet
84 pc(s)
Products per pallet layer
12 pc(s)
Products per intermodal container (20ft)
2414 pc(s)
Products per intermodal container (40ft)
4829 pc(s)
Harmonized System (HS) code
95.04.90.80.00
Brand Image Product code Product Stock Price from
Perplexus Star Wars Perplexus Star Wars
(show image)
6027261 Star Wars
Perplexus Twist Perplexus Twist
(show image)
6022081 Twist
Perplexus Rookie Perplexus Rookie
(show image)
6022079 Rookie