location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Atmosphere Axis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Atmosphere Axis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022311 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988062678 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Air Hogs Atmosphere Axis:
This short summary of the Air Hogs Atmosphere Axis data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Atmosphere Axis, 8 yr(s), Batteries required

Long summary description Air Hogs Atmosphere Axis:
This is an auto-generated long summary of Air Hogs Atmosphere Axis based on the first three specs of the first five spec groups.

Air Hogs Atmosphere Axis. Recommended age (min): 8 yr(s). Batteries required

Features
Recommended age (min) *
8 yr(s)
Suggested gender *
Boy
Power
Batteries required *
Yes
Battery voltage
3.7 V
Packaging data
Batteries included
No
Manual
Yes
Battery charger included
Yes
Package width
229 mm
Package depth
127 mm
Package height
254 mm
Package weight
380 g
Brand Image Product code Product Stock Price from
Air Hogs Hyper Disc Air Hogs Hyper Disc
(show image)
6024920 Hyper Disc
Air Hogs Vectron Wave 2.0 Air Hogs Vectron Wave 2.0
(show image)
6022314 Vectron Wave 2.0
Air Hogs 360 Hoover Blade Air Hogs 360 Hoover Blade
(show image)
6026324 360 Hoover Blade