location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano by Erector,, Starter Set, Chopper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano by Erector,, Starter Set, Chopper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026713 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988138427 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano by Erector,, Starter Set, Chopper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Starter Set Chopper includes 42 Durable metal parts, real tools and instructions.
Long product name Meccano by Erector,, Starter Set, Chopper :
The long product name of Meccano by Erector,, Starter Set, Chopper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccano by Erector,, Starter Set, Chopper
More>>>
Meccano by Erector,, Starter Set, Chopper:
The official description of Meccano by Erector,, Starter Set, Chopper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Head out on the highway into the world of real engineering with the Meccano Starter Set Chopper! Head out for a road trip or take to the floors of your home with the Chopper’s with soft rubber wheels -- just like the real thing. Once you’re done building, put your Chopper on display or take it apart and create anything you want! Meccano’s durable metal parts let you build and rebuild again and again. The Starter Set Chopper includes 42 parts, real tools, and step-by-step instructions for both builds. Explore the mechanical wonders of the world as you bring the Meccano Starter Set Chopper to life. Complete your collection with the rest of the Starter Set line-up: the ATV, Motorcycle, Drone and Hot Rod sets, each sold separately. The future is yours to build with Meccano!

Includes: 42 Parts, 2 Real tools, Instruction Sheet

Short summary description Meccano by Erector,, Starter Set, Chopper:
This short summary of the Meccano by Erector,, Starter Set, Chopper data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano by Erector,, Starter Set, Chopper, Multi erector set, 8 yr(s), Metal

Long summary description Meccano by Erector,, Starter Set, Chopper:
This is an auto-generated long summary of Meccano by Erector,, Starter Set, Chopper based on the first three specs of the first five spec groups.

Meccano by Erector,, Starter Set, Chopper. Type: Multi erector set, Recommended age (min): 8 yr(s), Material: Metal

Features
Type *
Multi erector set
Suggested gender *
Boy
Recommended age (min) *
8 yr(s)
Product colour
Black, Metallic
Material
Metal
Number of models
1
Power
Batteries required
No
Packaging data
Package width
127 mm
Package depth
44.5 mm
Package height
127 mm
Package weight
90.718 g
Package type
Box
Packaging content
Assembly instructions
Yes
Batteries included
No
Screwdriver included
Yes
Wrench included
Yes
Package assortment
5
Logistics data
Master (outer) case width
281.9 mm
Master (outer) case length
160 mm
Master (outer) case height
154.9 mm
Master (outer) case gross weight
839 g
Master (outer) case volume
247000 cm³
Master (outer) case net weight
544 g