location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Junior
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026711
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988138380 show
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:54:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - BUILDING KIT FOR UNLIMITED CREATIONS: Made for little hands, this 150-Piece Bucket is a great building kit for future engineers. As they build, they’ll see how principles from science, technology, engineering, arts and match can be practically applied – in a fun way!
Long product name Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up :
The long product name of Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up
More>>>
Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up:
The official description of Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You’re never too young to start inventing! Give your child everything they need to build their first creation with Meccano Junior’s 150-Piece Bucket! Ideal for little hands, this set comes with an easy-to-follow instruction sheet for five different builds. Kids can use the real tools (included) to construct a helicopter, robot, a chopper and more! As they put together the pieces from this S.T.E.A.M. kit, they’ll see how concepts from science, technology, engineering, arts and math are practically applied. Once they complete their first build, kids will feel an incredible sense of satisfaction! With so many pieces to use, they can even build their own inventions (all while building confidence). When finished, proudly display your child’s new creations, or store the pieces in the reusable bucket for later. Introduce your child to the world of inventing with Meccano Junior’s 150-Piece Bucket!

Includes: 157 Parts, 1 Plastic Bucket, 2 Real Tools, 1 Instruction Manual for 5 Models

Short summary description Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up:
This short summary of the Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up, 5 yr(s), Metal, Plastic, 154 pc(s), 1.3 kg

Long summary description Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up:
This is an auto-generated long summary of Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up based on the first three specs of the first five spec groups.

Meccano Junior, 150-Piece Bucket S.T.E.A.M. Building Kit with Real Tools, for Ages 5 and Up. Recommended age (min): 5 yr(s), Material: Metal, Plastic, Number of pieces: 154 pc(s). Package weight: 1.3 kg

Features
Suggested gender
Boy/Girl
Recommended age (min) *
5 yr(s)
Number of pieces *
154 pc(s)
Assembled dimensions
291 x 294 x 205 mm
Weight
1.31 kg
Product colour *
Multicolour
Material *
Metal, Plastic
Country of origin
France
Safety warning
EU TSD warning
Not for children under 36 months
Power
Batteries required
No
Weight & dimensions
Package width
294.6 mm
Package depth
294.6 mm
Package height
200.7 mm
Package weight
1.3 kg
Package type
Box
Packaging content
Batteries included
No
Assembly instructions
Yes
Logistics data
Master (outer) case length
300 mm
Master (outer) case width
595.1 mm
Master (outer) case height
400.1 mm
Master (outer) case gross weight
6.12 kg
Master (outer) case net weight
5.19 kg
Master (outer) case volume
2521000 cm³
Products per master (outer) case
4 pc(s)
Logistics data
Master (outer) case GTIN (EAN/UPC)
778988138397
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
168 cm
Pallet gross weight
97.9 kg
Layers per pallet
4 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet
64 pc(s)
Minimum order quantity
4 pc(s)
Products per intermodal container (20ft)
1601 pc(s)
Products per intermodal container (40ft)
3203 pc(s)
Supplier features
Assembly required
Yes
Start availability
14-01-2018
End availability
31-12-2021
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Reconducted
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Customs product code (TARIC)
9503003500
Master (outer) case packaging type
Box
(cdm) Developped capacities
Coordination, Imagination, Motor skills, Reflection, Logic
Country of importation (ISO 3166-1)
France