location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano by Erector, 3 ft Tower Crane Model Building Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano by Erector, 3 ft Tower Crane Model Building Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024905
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988112731 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:54:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meccano by Erector, 3 ft Tower Crane Model Building Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,682 Parts, tools and instructions to build a fully working, motorized crane.
Long product name Meccano by Erector, 3 ft Tower Crane Model Building Kit :
The long product name of Meccano by Erector, 3 ft Tower Crane Model Building Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccano by Erector, 3 ft Tower Crane Model Building Kit
More>>>
Meccano by Erector, 3 ft Tower Crane Model Building Kit:
The official description of Meccano by Erector, 3 ft Tower Crane Model Building Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Explore the heights of your imagination as you combine the world of real engineering with giant crane technology! Construct and then operate the Tower Crane that features 3 motors for lift and 360 degree rotation and LED lights.You have the technology to get the job done with a 38" tall model crane with a boom arm that is 36.5" long! The boom arm features a rolling trolley and can lift up to 1 pound Designed for the ultimate collector, this set includes 1,682 parts, 2 real tools and step-by-step instructions. Based on the real thing, control the Tower Crane by remote control. Explore the mechanical wonders of the world as you bring the Tower Crane set to life. The Future is yours to build with Meccano!

Includes: 1,682 parts, 3 3V Electrical Motors, 3 Red LEDS, 2 Real Tools, 1 Instruction Sheet

Short summary description Meccano by Erector, 3 ft Tower Crane Model Building Kit:
This short summary of the Meccano by Erector, 3 ft Tower Crane Model Building Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano by Erector, 3 ft Tower Crane Model Building Kit, Crane machine erector set, 8 yr(s), Metal

Long summary description Meccano by Erector, 3 ft Tower Crane Model Building Kit:
This is an auto-generated long summary of Meccano by Erector, 3 ft Tower Crane Model Building Kit based on the first three specs of the first five spec groups.

Meccano by Erector, 3 ft Tower Crane Model Building Kit. Type: Crane machine erector set, Recommended age (min): 8 yr(s), Material: Metal

Features
Type *
Crane machine erector set
Suggested gender *
Boy
Recommended age (min) *
8 yr(s)
Product colour
Metallic, Yellow
Material
Metal
Number of pieces
1741 pc(s)
Number of motors
3
LED indicators
Yes
Angle of rotation
360°
Maximum weight (capacity)
450 g
Power
Power source type
Battery
Batteries required
Yes
Battery type
C
Number of batteries supported
4
Battery technology
Alkaline
Battery voltage
1.5 V
Weight & dimensions
Height
900 mm
Packaging data
Package width
497.8 mm
Package depth
375.9 mm
Package height
109.2 mm
Package weight
5.56 kg
Package type
Box
Packaging content
Assembly instructions
Yes
Remote control included
Yes
Batteries included
No
Screwdriver included
Yes
Wrench included
Yes
Logistics data
Master (outer) case width
525.8 mm
Master (outer) case length
226.1 mm
Master (outer) case height
401.3 mm
Master (outer) case gross weight
12 kg
Master (outer) case volume
1685000 cm³
Master (outer) case net weight
11.1 kg