location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Eiffel Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eiffel Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988112618 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meccano Eiffel Tower :
The long product name of Meccano Eiffel Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eiffel Tower, 12+
More>>>
Meccano Eiffel Tower:
The official description of Meccano Eiffel Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your imagination to dazzling height while discovering the world of real technology with the Meccano Empire State Building 2-in-1 model set.
Bring one of the most iconic monuments in the world to life with this skyscraper of the early 20th century and inspire it. Through the integrated
LED lights and the electronic system included with it, you can create your own light show to make the Big Apple shine.
Once you have rebuilt the famous building, you can break it up again to make another famous building: the Arc de
Triomphe from Paris. Discover the miraculous world of mechanics by following some of the most famous architectural structures with Meccano after
Build. Complete your collection and expand your world with the other sets

Short summary description Meccano Eiffel Tower:
This short summary of the Meccano Eiffel Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Eiffel Tower, Architecture erector set, 12 yr(s), Metal

Long summary description Meccano Eiffel Tower:
This is an auto-generated long summary of Meccano Eiffel Tower based on the first three specs of the first five spec groups.

Meccano Eiffel Tower. Type: Architecture erector set, Recommended age (min): 12 yr(s), Material: Metal

Features
Type *
Architecture erector set
Recommended age (min) *
12 yr(s)
Product colour
Metallic
Material
Metal
Number of pieces
1213 pc(s)
Number of models
2
Lighting effects supported
Yes
Light colour
Multi, Yellow
LED light
Yes
Country of origin
China
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
4
Battery voltage
1.5 V
Weight & dimensions
Weight
1.96 kg
Packaging data
Package width
301 mm
Package depth
396.2 mm
Package height
73.7 mm
Package weight
2.05 kg
Packaging data
Package type
Box
Packaging content
Assembly instructions
Yes
Batteries included
No
Screwdriver included
Yes
Wrench included
Yes
Logistics data
Products per intermodal container (20ft)
3055 pc(s)
Products per intermodal container (40ft)
6110 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
1200 pc(s)
Products per pallet layer
24 pc(s)
Master (outer) case width
408.9 mm
Master (outer) case length
302.3 mm
Master (outer) case height
317.5 mm
Master (outer) case gross weight
8.21 kg
Master (outer) case GTIN (EAN/UPC)
778988112625
Master (outer) case volume
39000 cm³
Master (outer) case net weight
7.84 kg
Harmonized System (HS) code
95.03.00.39.90