location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 5440 DLD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250224-201
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 25.6 ppm
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 200 MHz
Long product name Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4 :
The long product name of Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magicolor 5440 DLD - Colour Laser Printer, 128MB, Duplexer
More>>>
Short summary description Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4:
This short summary of the Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 5440 DLD, Laser, Colour, 2400 x 600 DPI, A4, 25.6 ppm

Long summary description Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 5440 DLD. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25.6 ppm

Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:27:51
Uk has collected 4 expert reviews for Konica Minolta Magicolor 5440 DLD Colour 2400 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-27 12:27:51
The MagiColor 5440DL holds plenty of paper and prints good text, but it came up short on speed and image printing. The $1149 Konica Minolta MagiColor 5440DL is big and boxy (20.5x16.5x16.5 inches) like its sibling, the MagiColor 5430DL. The 5440DL doub...
Good Low per-page costs, superb text prints...
Bad Sluggish print speeds The Final Word Konica Minolta appears to have fixed the problem with sluggishness that plagued our 5430DL test unit. However, the 5440DLs 14.7 pages per minute for text and 4.5ppm for colour still lag behind colour lasers that ha...
Bottom line Konica Minolta appears to have fixed the problem with sluggishness that plagued our 5430DL test unit. However, the 5440DLs 14.7 pages per minute for text and 4.5ppm for colour still lag behind colour lasers that have a similar price and comparable pap...
70%
pcmag.com
Updated:
2015-06-27 12:27:51
The Konica Minolta magicolor 5440 DL is a potential workhorse printer for a small office or workgroup, with a default 600-she Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 27 ppm, Rated Speed (Mono): 27 ppm...
70%
trustedreviews.com
Updated:
2015-06-27 12:27:51
Konica and Minolta merged in 2003 to form Konica Minolta, after Minolta had itself bought QMS to strengthen its position in the colour laser printer market. The 5440 DL is a modern colour laser printer, intended for the small workgroup, and competes with...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)