location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2316H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2316H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063621996
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:17:23
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL S2316H user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 250 cd/m² 1000:1
  • - 23 W
Long product name DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" (1920 x 1080), 6ms, 1000:1, LED, 250 cd/m2, 178/178°, 16.78 mil, 2 x 3W, 1 x HDMI, 1 x VGA, 3.9 kg
More>>>
DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylishly designed for great home entertainment.
With the expanded viewing area provided by an improved ultrathin bezel, the Dell 23 Monitor offers a sleek, premium look and exceptional home entertainment experience.
- Engaging video and audio experience: Maximize your entertainment experience with rich and vibrant colors across wide viewing angles in Full HD resolution, a sleek screen, and dual 3W integrated speakers.
- Stylish design: Enjoy the elegance of thin, glossy bezels, a sturdy base, and intuitive touch buttons.
- Reliable and easy to use: Built to comply with the latest environmental and regulatory standards, legacy and future-ready PCs with VGA and HDMI ports. Protected by an Advanced Exchange Service and Warranty.

Clean, sleek design

Added elegance:
Glossy, ultrathin bezels, a classic black piano finish, and an aluminum painted riser create an elegant, modern design perfect for any home environment.

Easy, intuitive access:
Intuitive capacitive touch buttons on the bottom bezel offer a sleek and seamless finish.

Sturdy stand:
Easily tilt your monitor to your preferred viewing angle with the robust stand.

Rich sound, vivid visuals

Maximum viewing area:
Get the most out of your 23” (58.42cm) viewing area with bezels almost half as thin as their predecessor.

Impressive screen performance:
Experience rich, accurate and consistent colors across a 178° ultrawide viewing angle in Full HD 1920 x 1080 display.

Superb clarity:
Minimize reflections with a sleek, remarkably clear screen.

Engaging audio:
Dual 3W integrated speakers create the perfect audio complement to your viewing experience.

Designed for peace of mind

Plug and view: Get easy compatibility with both legacy and future-ready PCs via VGA and HDMI connectivity.

Peace of mind included: Relax knowing that your Dell monitor comes with a 1-year Advanced Exchange Service1 within its 1-Year Limited Hardware Warranty 2.

Reduced environmental footprint: The Dell 23 Monitor features PowerNap that reduces screen brightness or puts the monitor in sleep mode when it's not in use. This monitor also meets the latest regulatory and environmental standards:
- ENERGY STAR® Qualified
- EPEAT® Silver Rated
- CECP Certified
- TCO Certified Displays

Environment-friendly materials: Your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR) - and PVC-free laminates.

Complete your Dell Monitor experience

Your Dell 23 Monitor is just the start. Look for these great additions when finalizing your purchase.

Dell Adapter – DA100
Dell Adapter - USB 3.0 to HDMI/VGA/Ethernet/USB 2.0 is a slim, compact device that replaces the need for 3 separate dongles for easy mobility and seamless connectivity on the go.

Dell Wireless Keyboard & Mouse Combo - KM714
This sleek and stylish keyboard and mouse combo offers improved typing efficiency with chiclet keys and a fast-tracking, full-size laser mouse. Connect up to six peripherals with one unifying USB dongle.

Dell Wireless Mouse – WM324
Helps create productive, wireless workspaces and has a reliable battery life.

Limited Hardware Warranty
Because it is backed by a 1-Year Limited Hardware Warranty and Advanced Exchange Service, you can purchase your Dell 23 Monitor – S2316H with confidence.

Short summary description DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series S2316H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of DELL S Series S2316H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

DELL S Series S2316H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Gloss, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Clean, sleek design
Clean, sleek design

Added elegance: glossy, ultra-thin bezels, a classic black piano finish and an aluminium painted riser create an elegant, modern design perfect for any home environment.

Easy, intuitive access: intuitive capacitive touch buttons on the bottom bezel offer a sleek and seamless finish.

Sturdy stand: easily tilt your monitor to your preferred viewing angle with the robust stand.

Rich sound, vivid visuals
Rich sound, vivid visuals

Maximum viewing area:

Get the most out of your 23” (58.42 cm) viewing area with bezels almost half as thin as their predecessor.

Impressive screen performance:

Experience rich, accurate and consistent colours across a 178° ultra-wide viewing angle in Full HD 1920 x 1080 display.

Superb clarity:

minimise reflections with a sleek, remarkably clear screen.

Engaging audio:

Dual 3W integrated speakers create the perfect audio complement to your viewing experience.

Designed for peace of mind
Designed for peace of mind

Plug and view:

Get easy compatibility with both legacy and future-ready PCs via VGA and HDMI connectivity.

Peace of mind included:

Relax knowing that your Dell monitor comes with a 3-year Advanced Exchange Service1 within its 3-Year Limited Hardware Warranty2.

Reduced environmental footprint:

The Dell 23 Monitor features PowerNap that reduces screen brightness or puts the monitor in sleep mode when it's not in use. This monitor also meets the latest regulatory and environmental standards:
ENERGY STAR® Qualified
EPEAT® Silver Rated
CECP Certified
TCO Certified Displays
Environment-friendly materials: your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR) and PVC-free laminates.

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Display surface
Gloss
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
Viewable size diagonal
58.4 cm
Colour gamut
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Headphone connectivity
3.5 mm
PC Audio in
Yes
DC-in jack
Yes
PC Audio out
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Ergonomics
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (max)
34 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
20.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
520.7 mm
Depth (with stand)
179.8 mm
Height (with stand)
404.2 mm
Weight (with stand)
3.9 kg
Width (without stand)
520.7 mm
Depth (without stand)
54.2 mm
Height (without stand)
311.6 mm
Weight (without stand)
2.9 kg
Packaging data
Package weight
5.6 kg
Package type
Box
Package material
Corrugated cardboard, High-Density Polyethylene (HDPE), Low-density polyethylene (LDPE)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Recycling data
Corrugated cardboard content per package
1.54 kg
Corrugated cardboard content per shipping (inner) case
1.54 kg
High-density polyethylene (HDPE) content per package
35 g
Low-density polyethylene (LDPE) content per package
9 g
Logistics data
Master (outer) case width
131 mm
Master (outer) case length
588 mm
Master (outer) case height
379 mm
Master (outer) case gross weight
12.3 kg
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No