location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belgacom Cordless Phone Twist 375 DECT telephone Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belgacom Check ‘Belgacom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Phone Twist 375
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13210011
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Belgacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belgacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:19:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belgacom Cordless Phone Twist 375 DECT telephone Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black, White
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 25 entries
  • - Talk time: 13 h Standby time: 160 h
Warranty: 2 years
Long product name Belgacom Cordless Phone Twist 375 DECT telephone Black, White :
The long product name of Belgacom Cordless Phone Twist 375 DECT telephone Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Phone Twist 375
More>>>
Short summary description Belgacom Cordless Phone Twist 375 DECT telephone Black, White:
This short summary of the Belgacom Cordless Phone Twist 375 DECT telephone Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Belgacom Cordless Phone Twist 375, DECT telephone, Speakerphone, 25 entries, Black, White

Long summary description Belgacom Cordless Phone Twist 375 DECT telephone Black, White:
This is an auto-generated long summary of Belgacom Cordless Phone Twist 375 DECT telephone Black, White based on the first three specs of the first five spec groups.

Belgacom Cordless Phone Twist 375. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 25 entries. Product colour: Black, White

Brand Image Product code Product Stock Price from
Belgacom

Belgacom Cordless Phone Twist 476 Trio DECT telephone Silver
(show image)
13210034 Cordless Phone Twist 476 Trio 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 476 Duo DECT telephone Silver
(show image)
13210033 Cordless Phone Twist 476 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 476 DECT telephone Silver
(show image)
13210032 Cordless Phone Twist 476 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Twist 905 DECT telephone Black
(show image)
13210017 Twist 905 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 456 Duo DECT telephone Silver
(show image)
13210028 Cordless Phone Twist 456 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 456 DECT telephone Silver
(show image)
13210027 Cordless Phone Twist 456 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 375 Duo DECT telephone Black, White
(show image)
13210012 Cordless Phone Twist 375 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 495 DECT telephone Silver
(show image)
13210004 Cordless Phone Twist 495 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Twist 675 DECT telephone
(show image)
13210006 Twist 675 0.00
(excl. VAT)
0 (incl. VAT)
Belgacom

Belgacom Cordless Phone Twist 355 DECT telephone Silver
(show image)
13210001 Cordless Phone Twist 355 0.00
(excl. VAT)
0 (incl. VAT)