location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27UD58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27UD58-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087821628 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ECO Page (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 37 W
Long product name LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", IPS, 16:9, 5ms, 4K 3840 × 2160
More>>>
LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
The official description of LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TOTAL IMMERSION GAMING WITH ULTRA HD IPS DISPLAY
The LG Ultra HD 4K monitor makes games as more relistic as possible than you enjoy on a 1080p or even 1440p monitor. The LG Ultra HD 4K monitor based on IPS offers accurate and detailed picture quality, allowing for more immersive gaming experience. The LG IPS monitor guarantees picture quality which have proven an accurate color due to low color shift by Intertek*. *Intertek is an independent testing laboratory.

GAME MODE
Game Mode, consisting of FPS, RTS, and Custom modes, provides a customized gaming experience that varies with genres. The mode is convenient for adjusting and optimizing the settings for each game when switching between games of different genres. The specific picture mode each genre is saved in the Quick Circle!

OPTIMAL GAMING ENVIRONMENT WITH FREESYNC
With FreeSync, you can play any high-end game without screen tearing and stuttering that occur from the difference between a graphic card’s frame rate and monitor’s refresh rate.

FULLY GEARED UP WITH WINNING FEATURES
Black Stabilizer is especially useful to detect objects including enemies that are hiding in dark areas.
Dynamic Action Sync allows you to attack enemies faster with less lag time.

OnScreen Control & Screen Split 2.0
OnScreen Control allows you to easily control the screen configurations and display settings to customize workspace on the screen with a few clicks of mouse. An upgraded Screen Split feature with PIP Mode and My Display Presets are designed to offer many on screen windows resizing options for an organized and efficient user experience.

Short summary description LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27UD58, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

LG 27UD58. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.1554 x 0.1554 mm
DDC/CI
Yes
Colour gamut standard
sRGB
Colour gamut
99%
3D
No
Performance
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
44 kWh
Packaging content
Cables included
HDMI
Manual
Yes
Weight & dimensions
Width (with stand)
632.5 mm
Depth (with stand)
202.2 mm
Height (with stand)
463.5 mm
Weight (with stand)
5.6 kg
Width (without stand)
632.5 mm
Depth (without stand)
61.3 mm
Height (without stand)
375.9 mm
Weight (without stand)
5 kg
Packaging data
Package width
710 mm
Package depth
139 mm
Package height
450 mm
Package weight
7.2 kg
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Picture mode
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:29:54
Uk has collected 18 expert reviews for LG 27UD58 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
nasilemaktech.com
Updated:
2017-06-30 04:45:37
4K monitors are always all the rage when it comes to TVs and monitors since its inception. The initial launch of 4K monitors overshadowed the existence of 1440p monitors in the mainstream market – and that's because the marketing for 4K monitors for TVs i...
Bottom line Alright, so here's the conclusion for the LG 27UD58. It's a pretty 4K monitor with a few crucial features that everyone seeks. The base is thin and elegant yet functional to hide the cables. It does support VESA mounting too.One thing I absolutely love LG...
78%
uk.hardware.info
Updated:
2017-08-12 10:42:58
The amount of Ultra HD monitors available on the market grows steadily while their prices continue to drop. If you need a new monitor, you definitely want to consider an UHD-model. This test offers you a good overview, as we test 22 of these monitors...
Bottom line This year there is more choice than ever if you are looking for a new monitor. Even within the ultra hd segment there is a lot to choose from. Of the 22 monitors that we tested for this article, none of them are straight up bad monitors. Overall we can...
0%
fudzilla.com
Updated:
2019-12-07 07:39:15
The box of the LG 27UD58-B is quite simple and quite small for the size of the monitor, but it was well protected and it included all the usual goodies, including the stand, documentation, driver CD, power cable, HDMI cable, and a DisplayPort cable.Design...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)