location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand Shimmering Gem Sand 454 g asst

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shimmering Gem Sand 454 g asst
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988128008 show
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kinetic Sand Shimmering Gem Sand 454 g asst :
The long product name of Kinetic Sand Shimmering Gem Sand 454 g asst. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shimmering gem sand assortment, Ruby red/Black onyx/Blue sapphire/Emerald green/Purple amethyst
More>>>
Kinetic Sand Shimmering Gem Sand 454 g asst:
The official description of Kinetic Sand Shimmering Gem Sand 454 g asst as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the sand that sparkles in your hand! The all-new Shimmering Kinetic Sand assortment comes in shimmering Ruby Red, Black Onyx, Blue Sapphire, Emerald Green and Purple Amethyst! And with 1lb of shimmering sand the creative possibilities are endless. This soft and stretchy sand easily cleans up while delivering non-stop fun! It’s squeezable sand you can’t put down. Feel the difference with Kinetic Sand!

Short summary description Kinetic Sand Shimmering Gem Sand 454 g asst:
This short summary of the Kinetic Sand Shimmering Gem Sand 454 g asst data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand Shimmering Gem Sand 454 g asst, Multicolour, 1 pc(s), 3 yr(s), Boy/Girl, Sweden, 450 g

Long summary description Kinetic Sand Shimmering Gem Sand 454 g asst:
This is an auto-generated long summary of Kinetic Sand Shimmering Gem Sand 454 g asst based on the first three specs of the first five spec groups.

Kinetic Sand Shimmering Gem Sand 454 g asst. Product colour: Multicolour, Number of pieces: 1 pc(s), Recommended age (min): 3 yr(s). Weight: 450 g, Width: 140 mm, Depth: 42 mm. Package width: 150 mm, Package depth: 50 mm, Package height: 220 mm. Products per intermodal container (20ft): 11136 pc(s), Products per intermodal container (40ft): 22272 pc(s), Layers per pallet: 7 pc(s). EU TSD warning: Not for children under 36 months

Features
Product colour *
Multicolour
Number of pieces *
1 pc(s)
Minimum number of players
1
Recommended age (min)
3 yr(s)
Recommended gender
Boy/Girl
Assembly required
No
Country of origin
Sweden
Weight & dimensions
Width
140 mm
Depth
42 mm
Height
212 mm
Weight *
450 g
Packaging data
Package width
150 mm
Package depth
50 mm
Package height
220 mm
Package weight
480 g
Package type
Closed box
Packaging content
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Logistics data
Products per intermodal container (20ft)
11136 pc(s)
Products per intermodal container (40ft)
22272 pc(s)
Layers per pallet
7 pc(s)
Logistics data
Products per pallet
672 pc(s)
Products per pallet layer
96 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
191 mm
Master (outer) case height
133.9 mm
Master (outer) case gross weight
3.41 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988128930
Master (outer) case volume
10000 cm³
Master (outer) case net weight
3.18 kg
Harmonized System (HS) code
34.07.00.00.00
Safety warning
EU TSD warning
Not for children under 36 months
Supplier features
Commercial unit type
Consumer unit single
(cdm) Audiences
Early childhood, Child
(cdm) Seasonalities
Permanent
(cdm) Additional usage
Indoor
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Game language
Multi
(cdm) Developped capacities
Creativity, Expression, Imagination, Sharing