location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z30-C-138
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT263E-02X03TIT show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Metallic
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 11 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic :
The long product name of Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

33.782 cm (13.3 ") FHD, Intel Core i7-6500U, 16 GB, 512 GB SSD, Intel HD Graphics 520, 2 MP FHD, 4G, 802.11ac + a/b/g/n, Ethernet, Bluetooth, HDMI, VGA, USB 3.0, 1.2 kg, Windows 7 Pro
More>>>
Short summary description Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic:
This short summary of the Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé Z30-C-138, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic:
This is an auto-generated long summary of Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic based on the first three specs of the first five spec groups.

Toshiba Portégé Z30-C-138. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Grey, Metallic

Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:21
Uk has collected 17 expert reviews for Toshiba Portégé Z30-C-138 Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Grey, Metallic and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-18 19:17:20
Business users want it all. They prefer paper-thin laptops with good performance, that also don't want to skimp on portability, display quality, or connectivity. For these users, a laptop is often their only, or at least primary, machine.It's hard to offe...
Good Lots of connectivity, Great battery life, Strong processor performance...
Bad Build quality is mixed, Lackluster touchpad, Outdated 1,366 x 768 display, Hard drive performance falls behind, Poor value...
Bottom line If you're looking for business-class laptop, you've got options, so devices that hope to crack this market need to stand out in some way. The Toshiba Portege offers good performance, ports for everything, and fantastic battery life, but at the same time...
40%
techradar.com
Updated:
2016-11-18 19:17:20
2016 has been a tumultuous year for Toshiba. It will be remembered as the year when the Japanese company made the decision to abandon the consumer laptop market and focus exclusively on the B2B market. For business users however, that's not a great loss a...
Good Light and nicely portable, Good connectivity for a thin laptop, Quality components...
Bad Display has issues with flex and colour vibrancy, Design hasn't changed much over the years, Lacks a DisplayPort...
Bottom line This is a smart premium laptop which is nicely portable yet boasts an array of ports, although there are some flaws here...
0%
techradar.com/au/
Updated:
2016-11-18 19:17:20
2016 has been a tumultuous year for Toshiba. It will be remembered as the year when the Japanese company made the decision to abandon the consumer laptop market and focus exclusively on the B2B market. For business users however, that's not a great loss a...
Good Light and nicely portable, Good connectivity for a thin laptop, Quality components...
Bad Display has issues with flex and colour vibrancy, Design hasn't changed much over the years, Lacks a DisplayPort...
Bottom line This is a smart premium laptop which is nicely portable yet boasts an array of ports, although there are some flaws here...
0%
devontechsupport.com
Updated:
2017-05-13 07:48:41
2016 has been a tumultuous year for Toshiba. It will be remembered as the year when the Japanese company made the decision to abandon the consumer laptop market and focus exclusively on the B2B market. For business users however, that's not a great loss a...
Bottom line This is no Latitude (or indeed Tecra) – there's no spill-proof keyboard or MIL-STD 810G testing involved. Although arguably its seemingly fragile construction could actually subliminally encourage owners to treat this notebook with a bit more care.If we w...
0%
notebookcheck.net
Updated:
2016-11-18 19:17:20
Lightweight. This is premium range business for well-heeled customers: The entire who-is-who of laptop technology is on-board for 2000 Euros (~$2252). Unfortunately, there is also some conservative equipment. A modern USB Type-C? - Not in sight. On the ot...
Good IPS panel, matte display, light magnesium casing, decent build, very good system performance, fast SSD, often noiseless, LTE modem, good interface diversity including dock, very good microphone...
Bad poor speakers, loud during load, input devices' weak feedback, weak Turbo utilization, comparatively short battery life...
Bottom line Toshiba's Portégé Z30-C-138 is an extremely lightweight premium-range subnotebook for the business world. Buyers who put 2000 Euros (~$2252) on the counter will get business-suitable connectivity (LTE, docking) and the best security features including TPM...
85%
topnewreview.com
Updated:
2018-04-06 09:01:54
Looking at the headline cost, the knee jerk reaction is to wonder who might have the spare cash to blow on what seems to be a well-made but unexceptional Ultrabook. The Toshiba Z30-C-125 isn't made for a typical PC punter, though, it's built for business...
Bottom line An effective business Ultrabook with ports a plenty...
70%