location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoomer Dino Jester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Dino
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dino Jester
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026377
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988127940 show
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2022 10:12:19
The date of the most recent change of this product data-sheet in Icecat.
Spin Master 6026377 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Zoomer Dino Jester:
This short summary of the Zoomer Dino Jester data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer Dino Jester, Robotic dinosaur, 5 yr(s), Sound effects

Long summary description Zoomer Dino Jester:
This is an auto-generated long summary of Zoomer Dino Jester based on the first three specs of the first five spec groups.

Zoomer Dino Jester. Product type: Robotic dinosaur, Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s), Sound effects. Batteries required, Rechargeable

Features
Product type *
Robotic dinosaur
Product colour
Blue, Green, White
Material
Plastic
Suggested gender
Boy
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
On/off switch
Yes
Sound effects
Yes
Power
Batteries required
Yes
Battery type
AAA
Power
Number of batteries supported
3
Battery voltage
1.5 V
Rechargeable
Yes
Safety warning
Not for children 0-3 years
Yes
Packaging content
Batteries included
No
Cables included
USB
Manual
Yes
Package type
Closed box