location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs 360 Hoover Blade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
360 Hoover Blade
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026324 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988126400 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Air Hogs 360 Hoover Blade:
This short summary of the Air Hogs 360 Hoover Blade data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs 360 Hoover Blade, 8 yr(s), Batteries required

Long summary description Air Hogs 360 Hoover Blade:
This is an auto-generated long summary of Air Hogs 360 Hoover Blade based on the first three specs of the first five spec groups.

Air Hogs 360 Hoover Blade. Recommended age (min): 8 yr(s). Batteries required

Features
Product colour
Multicolour
Material *
Plastic
Minimum number of players *
1
Recommended age (min) *
8 yr(s)
Suggested gender *
Boy
Country of origin
China
Power
Batteries required *
Yes
Number of batteries supported
4
Battery type
AA
Other features
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Weight & dimensions
Weight
320 g
Packaging data
Number of pieces *
4 pc(s)
Batteries included
No
Package width
254 mm
Package depth
58 mm
Package height
305 mm
Package weight
350 g
Package type
Window box
Supplier features
Assembly required
No
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
(cdm) Audiences
Child
(cdm) Seasonalities
Permanent
(cdm) Additional usage
Indoor, Outdoor
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Imagination, Sharing, Address, Dexterity
Brand Image Product code Product Stock Price from
Air Hogs Hyper Disc Air Hogs Hyper Disc
(show image)
6024920 Hyper Disc
Air Hogs Vectron Wave 2.0 Air Hogs Vectron Wave 2.0
(show image)
6022314 Vectron Wave 2.0
Air Hogs Atmosphere Axis Air Hogs Atmosphere Axis
(show image)
6022311 Atmosphere Axis