location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Meccanoid G16 XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccanoid G16 XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6034309 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988229545 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2022 14:53:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meccano Meccanoid G16 XL :
The long product name of Meccano Meccanoid G16 XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Meccanoid G16 XL, 10+
More>>>
Meccano Meccanoid G16 XL:
The official description of Meccano Meccanoid G16 XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet your personal robot Meccanoid XL 2.0! Build Meccanoid XL 2.0 4ft tall with the included real tools and durable metal & plastic pieces. This personal robot features 10 motors for realistic movement, LED eyes programmable to over 500 colors, and voice recognition. Meccanoid XL 2.0 has 3 innovative ways to program: Learned Intelligent Movement (L.I.M.), Ragdoll mode, and Drag and Drop programming through the Meccanoid app downloaded to a smart device (device not included). Plus, Meccanoid knows over 3000 pre-programmed phrases, tells stories, and knows robot trivia. Meccanoid XL 2.0 is your new robot best friend!

Short summary description Meccano Meccanoid G16 XL:
This short summary of the Meccano Meccanoid G16 XL data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Meccanoid G16 XL, 10 yr(s), Batteries included

Long summary description Meccano Meccanoid G16 XL:
This is an auto-generated long summary of Meccano Meccanoid G16 XL based on the first three specs of the first five spec groups.

Meccano Meccanoid G16 XL. Recommended age (min): 10 yr(s). Batteries included. Speech recognition

Features
Recommended age (min) *
10 yr(s)
Product colour
Black, Blue, Grey, Red, White
Number of pieces
1014 pc(s)
Number of motors
2
Number of servos
8
Speech recognition
Yes
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Power
Batteries required
Yes
Number of batteries supported
1
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
1800 mAh
Weight & dimensions
Height
1220 mm
Packaging data
Package width
609.6 mm
Package depth
88.9 mm
Package height
381 mm
Packaging data
Package type
Box
Packaging content
Batteries included
Yes
Charger
Yes
Cables included
USB
Packaging content
1 Meccabrain, 1 LED Module, 2 Hand Tools, 2 Rear Wheel Assembly
Logistics data
Products per intermodal container (20ft)
1226 pc(s)
Products per intermodal container (40ft)
2452 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
40 pc(s)
Products per pallet layer
10 pc(s)
Master (outer) case width
625.6 mm
Master (outer) case length
196.8 mm
Master (outer) case height
400.1 mm
Master (outer) case gross weight
11.9 kg
Master (outer) case net weight
11.2 kg