location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L791B03MBL-DF
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable :
The long product name of Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue
More>>>
Short summary description Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable:
This short summary of the Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue, 3 m, Blue

Long summary description Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable:
This is an auto-generated long summary of Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue networking cable based on the first three specs of the first five spec groups.

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m blue. Cable length: 3 m, Product colour: Blue

Brand Image Product code Product Stock Price from
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m blue networking cable
(show image)
A3L791B01MBL-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m blue 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 0.5m red networking cable
(show image)
A3L791B05MRD-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 0.5m red 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m black networking cable
(show image)
A3L791B01MBK-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m black 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m yellow networking cable
(show image)
A3L791B01MYL-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m yellow 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 0.5m grey networking cable
(show image)
A3L791B05M-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 0.5m grey 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 10m red networking cable
(show image)
A3L791B10MRD-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 10m red 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m grey networking cable
(show image)
A3L791B03M-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m grey 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m red networking cable
(show image)
A3L791B03MRD-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 3m red 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 25m grey networking cable
(show image)
A3L791B25M-H RJ45 CAT-5e Assembled Halogen free STP Patch Cable 25m grey 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m green networking cable
(show image)
A3L791B01MGN-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m green 0.00
(excl. VAT)
0 (incl. VAT)