location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4652
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1J05B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296634065 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:10:18
The date of the most recent change of this product data-sheet in Icecat.
HP F1J05B user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 9.5 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 360 MHz
  • - 6.55 kg
Warranty: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi :
The long product name of HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 4652 All-in-One printer
More>>>
HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
The official description of HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accomplish next-level productivity with the easiest way to print from your smartphone or tablet.1 Fly through print, scan, copy, and fax tasks with this versatile all-in-one with an automatic document feeder and wireless printing.

Features

Affordable at-home printing
- Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.
- Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy printing from mobile devices
- Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.
- Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.
- Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.
- Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.

Say hello to productivity
- Take charge of your tasks with the easy-to-use 2.2-inch (5.5 cm) display—simply touch and go.
- Use the automatic document feeder to quickly tackle multipage jobs. Automatic two-sided printing saves paper.
- Print borderless, lab-quality photos and laser-quality documents right in your home.
- Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.

Perfect for your home—and home office
- Save your space with a sleek all-in-one designed to fit where you need it.
- Print in any room you choose—without causing disruptions—using the optional quiet mode.
- Access menu planners, news reports, recipes, and more with free HP Printables—delivered on your schedule.

Short summary description HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
This short summary of the HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4652, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 4652 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 4652. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black